Blacoh Fluid Control, Inc. VALVES BP-075-SS-T-BSP-M-SS

Description
3/4" 316 SS BACK PRESSURE VALVE, PTFE, BSP, 250 PSI SPRING, SS TOP
Request a Quote
Description
3/4" 316 SS BACK PRESSURE VALVE, PTFE, BSP, 250 PSI SPRING, SS TOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - BP-075-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Riverside, CA, United States
3/4" 316 SS BACK PRESSURE VALVE, PTFE, BSP, 250 PSI SPRING, SS TOP

3/4" 316 SS BACK PRESSURE VALVE, PTFE, BSP, 250 PSI SPRING, SS TOP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number BP-075-SS-T-BSP-M-SS
Product Name VALVES
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-050-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-050-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-038-PP-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details