Air Compressors Direct Jenny 1.5-HP 8-Gallon Wheelbarrow Air Compressor Model K15A-8P-DCS

Description
Industrial/Commercia l Grade UL Listed 1.5-HP Electric Motor •Thermal overload motor protection •High quality pilot valve •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA •Belt drive design w/ totally enclosed heavy-duty belt guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable filter elements for extended pump life Added Features •Anti-vibration feet & Protectively mounted fittings •Special unloading valves to assist in motor starting •Tank gauge, regulator and outlet pressure gauge •Stainless steel braided discharge hose
Description
Industrial/Commercia l Grade UL Listed 1.5-HP Electric Motor •Thermal overload motor protection •High quality pilot valve •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA •Belt drive design w/ totally enclosed heavy-duty belt guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable filter elements for extended pump life Added Features •Anti-vibration feet & Protectively mounted fittings •Special unloading valves to assist in motor starting •Tank gauge, regulator and outlet pressure gauge •Stainless steel braided discharge hose

Suppliers

Company
Product
Description
Supplier Links
Jenny 1.5-HP 8-Gallon Wheelbarrow Air Compressor - Model K15A-8P-DCS - Air Compressors Direct
Bolingbrook, IL, USA
Jenny 1.5-HP 8-Gallon Wheelbarrow Air Compressor
Model K15A-8P-DCS
Jenny 1.5-HP 8-Gallon Wheelbarrow Air Compressor Model K15A-8P-DCS
Industrial/Commercia l Grade UL Listed 1.5-HP Electric Motor •Thermal overload motor protection •High quality pilot valve •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA •Belt drive design w/ totally enclosed heavy-duty belt guard •Large flywheel for extra cooling and easier start-up •Directional air shroud for reduced pump temperatures 8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles •Low profile, powder coated twin tank receivers •Pneumatic tire makes it easy to move around the job site Canister Inlet Filter •With replaceable filter elements for extended pump life Added Features •Anti-vibration feet & Protectively mounted fittings •Special unloading valves to assist in motor starting •Tank gauge, regulator and outlet pressure gauge •Stainless steel braided discharge hose

Industrial/Commercial Grade UL Listed 1.5-HP Electric Motor
•Thermal overload motor protection
•High quality pilot valve
•Constant run control set at 105-125 PSI
Heavy-Duty Single Stage Cast Iron Pump
•Made in Somerset, PA USA
•Belt drive design w/ totally enclosed heavy-duty belt guard
•Large flywheel for extra cooling and easier start-up
•Directional air shroud for reduced pump temperatures
8-Gallon Wheelbarrow Design w/ Convenient Lifting Handles
•Low profile, powder coated twin tank receivers
•Pneumatic tire makes it easy to move around the job site
Canister Inlet Filter
•With replaceable filter elements for extended pump life
Added Features
•Anti-vibration feet & Protectively mounted fittings
•Special unloading valves to assist in motor starting
•Tank gauge, regulator and outlet pressure gauge
•Stainless steel braided discharge hose

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model K15A-8P-DCS
Product Name Jenny 1.5-HP 8-Gallon Wheelbarrow Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 500 Industrial Air Compressor - P500_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 2600 to 4500 SCFM (4419 to 7649 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 600 to 1000 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details