DEWALT Industrial Tool Co. Impact Drivers DCF801D2-QW

Description
Visseuse à chocs XR 12V 2Ah Li-Ion Brush
Request a Quote
Description
Visseuse à chocs XR 12V 2Ah Li-Ion Brush
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Impact Drivers - 2610048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Drivers
2610048
Impact Drivers 2610048
Visseuse à chocs XR 12V 2Ah Li-Ion Brush

Visseuse à chocs XR 12V 2Ah Li-Ion Brush

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Drills
Product Number 2610048
Product Name Impact Drivers
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
HP1640 - 5/8" Hammer Drill - HP1640 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 11.88 inch (302 mm)
View Details
Impact Drivers - 2743037 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Features Battery-Powered
RPM 5200 rpm
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details