DEWALT Industrial Tool Co. 3/8" (10mm) VSR Pistol Grip Drill with Keyless Chuck DWD112

Description
Product Features 8.0 Amp motor delivers high performance in heavy-duty applications 3/8" all-metal ratcheting keyless chuck for greater bit retention 0-2,500 RPM, VSR trigger for versatility in drilling and fastening applications Soft grip handle design offers increased gripping surface and comfort All ball-bearing construction provides greater durability and longer tool life
Description
Product Features 8.0 Amp motor delivers high performance in heavy-duty applications 3/8" all-metal ratcheting keyless chuck for greater bit retention 0-2,500 RPM, VSR trigger for versatility in drilling and fastening applications Soft grip handle design offers increased gripping surface and comfort All ball-bearing construction provides greater durability and longer tool life

Suppliers

Company
Product
Description
Supplier Links
3/8" (10mm) VSR Pistol Grip Drill with Keyless Chuck - DWD112 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/8" (10mm) VSR Pistol Grip Drill with Keyless Chuck
DWD112
3/8" (10mm) VSR Pistol Grip Drill with Keyless Chuck DWD112
Product Features 8.0 Amp motor delivers high performance in heavy-duty applications 3/8" all-metal ratcheting keyless chuck for greater bit retention 0-2,500 RPM, VSR trigger for versatility in drilling and fastening applications Soft grip handle design offers increased gripping surface and comfort All ball-bearing construction provides greater durability and longer tool life

Product Features

  • 8.0 Amp motor delivers high performance in heavy-duty applications
  • 3/8" all-metal ratcheting keyless chuck for greater bit retention
  • 0-2,500 RPM, VSR trigger for versatility in drilling and fastening applications
  • Soft grip handle design offers increased gripping surface and comfort
  • All ball-bearing construction provides greater durability and longer tool life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DWD112
Product Name 3/8" (10mm) VSR Pistol Grip Drill with Keyless Chuck
Power 650 watts
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
Drill with Collet, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Length 7.17 to 7.64 inch (182 to 194 mm)
View Details
5,300 rpm High Speed VSR Drywall Scrugun - DW255 - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Pistol Grip
Amps 6 amps
View Details
Slow Speed Electric Drill - EHB 32/2.2 R/RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details