Air Compressors Direct BelAire 10-HP 120-Gallon Two-Stage Air Compressor Model 5312V

Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty
Description
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty

Suppliers

Company
Product
Description
Supplier Links
BelAire 10-HP 120-Gallon Two-Stage Air Compressor - Model 5312V - Air Compressors Direct
Bolingbrook, IL, USA
BelAire 10-HP 120-Gallon Two-Stage Air Compressor
Model 5312V
BelAire 10-HP 120-Gallon Two-Stage Air Compressor Model 5312V
Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 35 CFM @ 175 PSI Two-Stage Solid Cast Iron Pump •Designed for superior quality & extends the life of the pump Compact Design •Ideal for work environments where space is a premium 10-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty
Horse Power

10

Horse Power

Tank Size

120

Gallons

Voltage

208-230 V

3-Phase

CFM

35

CFM @ 175 PSI

Two-Stage Solid Cast Iron Pump
•Designed for superior quality & extends the life of the pump
Compact Design
•Ideal for work environments where space is a premium
10-HP Three-Phase Motor (208-230V) w/ Magnetic Starter Included
•Saves $$$, No need to purchase additional starter
120-Gallon ASME Certified Vertical Air Tank
•100% factory tested at full pressure
High Flow Belt Guard
•Fully enclosed design provides added safety
Oil Level Sight Glass
•Easily check the oil level at any time
Start-Stop Pressure Switch Control
•Saves time and energy
Stainless Steel Valves
•Extends the life of the compressor
3/4" Outlet
2 Year Full Warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 5312V
Product Name BelAire 10-HP 120-Gallon Two-Stage Air Compressor
Power Source AC Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Single-Stage Ring Compressors - VFC080A-4W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details