Rogers Machinery Company, Inc. FS-Elliott - Polaris 400 Industrial Air Compressor P400_

Description
Features & Benefits Low-pressure bearings provide extended bearing life. Simple, practical design with minimal rotating and wearing parts. Straight-through intercooler tube accommodates periodic cleaning, rather than replacement. Full-capacity auxiliary oil pump continues normal, safe operation in the event of a main oil pump failure. R1000 control system featuring a 9" full touch-screen display efficiently manages plant load and maximizes energy savings. Horizontally split gear case and internal components are integral features of the only truly field-serviceable gear box in the industry. ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced maintenance, and corrosion prevention. Certifications ISO 9001:2008 ISO 8573-1 Class 0 ASME CE/PED GOST Please contact us for a complete list.
Request a Quote Datasheet
Description
Features & Benefits Low-pressure bearings provide extended bearing life. Simple, practical design with minimal rotating and wearing parts. Straight-through intercooler tube accommodates periodic cleaning, rather than replacement. Full-capacity auxiliary oil pump continues normal, safe operation in the event of a main oil pump failure. R1000 control system featuring a 9" full touch-screen display efficiently manages plant load and maximizes energy savings. Horizontally split gear case and internal components are integral features of the only truly field-serviceable gear box in the industry. ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced maintenance, and corrosion prevention. Certifications ISO 9001:2008 ISO 8573-1 Class 0 ASME CE/PED GOST Please contact us for a complete list.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FS-Elliott - Polaris 400 Industrial Air Compressor - P400_ - Rogers Machinery Company, Inc.
Portland, OR, United States
FS-Elliott - Polaris 400 Industrial Air Compressor
P400_
FS-Elliott - Polaris 400 Industrial Air Compressor P400_
Features & Benefits Low-pressure bearings provide extended bearing life. Simple, practical design with minimal rotating and wearing parts. Straight-through intercooler tube accommodates periodic cleaning, rather than replacement. Full-capacity auxiliary oil pump continues normal, safe operation in the event of a main oil pump failure. R1000 control system featuring a 9" full touch-screen display efficiently manages plant load and maximizes energy savings. Horizontally split gear case and internal components are integral features of the only truly field-serviceable gear box in the industry. ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced maintenance, and corrosion prevention. Certifications ISO 9001:2008 ISO 8573-1 Class 0 ASME CE/PED GOST Please contact us for a complete list.

Features & Benefits

  • Low-pressure bearings provide extended bearing life.
  • Simple, practical design with minimal rotating and wearing parts.
  • Straight-through intercooler tube accommodates periodic cleaning, rather than replacement.
  • Full-capacity auxiliary oil pump continues normal, safe operation in the event of a main oil pump failure.
  • R1000 control system featuring a 9" full touch-screen display efficiently manages plant load and maximizes energy savings.
  • Horizontally split gear case and internal components are integral features of the only truly field-serviceable gear box in the industry.
  • ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal.
  • Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced maintenance, and corrosion prevention.

Certifications

  • ISO 9001:2008
  • ISO 8573-1 Class 0
  • ASME
  • CE/PED
  • GOST

Please contact us for a complete list.

Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Air Compressors
Product Number P400_
Product Name FS-Elliott - Polaris 400 Industrial Air Compressor
Mass Flow Capacity 1500 to 3500 SCFM (2550 to 5949 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - RS Series Air Compressor - fs-curtis-rs-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15 to 1450 SCFM (25.5 to 2465 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 15 to 300 HP
View Details
Rogers - KNW Series Variable Frequency Drive Oil-Free Air Compressor - rogers-knw-series-variable-frequency-drive-oil-free-air-compressor - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 60 to 2155 SCFM (102 to 3663 m³/hr)
Discharge / Operating Pressure 100 to 150 psi (70.38 to 106 m H2O)
Horse Power 25 to 500 HP
View Details
Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details