Air Compressors Direct BelAire 5-HP 80-Gallon Two-Stage High-Volume Air Compressor Model 318VN

Description
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 17 CFM @ 175 PSI High-Volume Two-Stage Solid Cast Iron Pump •Increased CFM compared to BelAire model 218V Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor (208-230V) •Saves $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty
Description
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 17 CFM @ 175 PSI High-Volume Two-Stage Solid Cast Iron Pump •Increased CFM compared to BelAire model 218V Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor (208-230V) •Saves $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty

Suppliers

Company
Product
Description
Supplier Links
BelAire 5-HP 80-Gallon Two-Stage High-Volume Air Compressor - Model 318VN - Air Compressors Direct
Bolingbrook, IL, USA
BelAire 5-HP 80-Gallon Two-Stage High-Volume Air Compressor
Model 318VN
BelAire 5-HP 80-Gallon Two-Stage High-Volume Air Compressor Model 318VN
Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 17 CFM @ 175 PSI High-Volume Two-Stage Solid Cast Iron Pump •Increased CFM compared to BelAire model 218V Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor (208-230V) •Saves $$$, No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch Control •Saves time and energy Stainless Steel Valves •Extends the life of the compressor 3/4" Outlet 2 Year Full Warranty
Horse Power

5

Horse Power

Tank Size

80

Gallons

Voltage

208-230 V

1-Phase

CFM

17

CFM @ 175 PSI

High-Volume Two-Stage Solid Cast Iron Pump
•Increased CFM compared to BelAire model 218V
Compact Design
•Ideal for work environments where space is a premium
5-HP Single-Phase Motor (208-230V)
•Saves $$$, No need to purchase additional starter
80-Gallon ASME Certified Vertical Air Tank
•100% factory tested at full pressure
High Flow Belt Guard
•Fully enclosed design provides added safety
Oil Level Sight Glass
•Easily check the oil level at any time
Start-Stop Pressure Switch Control
•Saves time and energy
Stainless Steel Valves
•Extends the life of the compressor
3/4" Outlet
2 Year Full Warranty

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Air Compressors
Product Number Model 318VN
Product Name BelAire 5-HP 80-Gallon Two-Stage High-Volume Air Compressor
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Twin Rotary Screw Compressor with Direct Drive - HSD Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 827 to 3044 SCFM (1406 to 5174 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details