Aimtec, Inc. Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Aimtec AMSRB1-783.3JZ

Description
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:AMSRB1-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:AMSRB1-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Aimtec - 25AK2812 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Aimtec
25AK2812
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Aimtec 25AK2812
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:AMSRB1-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:AMSRB1-78JZ Series; DC / DC Converter Mounting:SIP; Input Voltage DC Min:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2812
Product Name Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details