Aimtec, Inc. Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec AMEPR30NC-4260Z

Description
LED DRIVER, CONSTANT CURRENT, 25.2W; Power Supply Approvals:-; Output Power Max:25.2W; Output Voltage Max:42V; Output Current:600mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, CONSTANT CURRENT, 25.2W; Power Supply Approvals:-; Output Power Max:25.2W; Output Voltage Max:42V; Output Current:600mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec - 26AK5333 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec
26AK5333
Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec 26AK5333
LED DRIVER, CONSTANT CURRENT, 25.2W; Power Supply Approvals:-; Output Power Max:25.2W; Output Voltage Max:42V; Output Current:600mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, 25.2W; Power Supply Approvals:-; Output Power Max:25.2W; Output Voltage Max:42V; Output Current:600mA; LED Driver Mode:Constant Current; Input Voltage Min:90V; Input Voltage Max:305V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 26AK5333
Product Name Led Driver, Constant Current, 25.2W; Power Supply Approvals Aimtec
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 to 305 volts
Output Voltage 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Drivers - 285372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LM3445 Triac Dimmable Offline LED Driver - LM3445M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 12 volts
View Details
5 suppliers