Aimtec, Inc. Power Supply, Ac-Dc, 27V, 13A; Power Supply Approvals Aimtec AMEOF350-27SHAMJZ-B

Description
POWER SUPPLY, AC-DC, 27V, 13A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):351W @ 20.5CFM; Power Rating (Convection Cooling):199.8W
Datasheet
Description
POWER SUPPLY, AC-DC, 27V, 13A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):351W @ 20.5CFM; Power Rating (Convection Cooling):199.8W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 27V, 13A; Power Supply Approvals Aimtec - 27AK5670 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 27V, 13A; Power Supply Approvals Aimtec
27AK5670
Power Supply, Ac-Dc, 27V, 13A; Power Supply Approvals Aimtec 27AK5670
POWER SUPPLY, AC-DC, 27V, 13A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):351W @ 20.5CFM; Power Rating (Convection Cooling):199.8W

POWER SUPPLY, AC-DC, 27V, 13A; Power Supply Approvals:ITE, Household, Medical & Transformers; No. of Outputs:1 Output; Power Rating (Forced Cooling):351W @ 20.5CFM; Power Rating (Convection Cooling):199.8W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK5670
Product Name Power Supply, Ac-Dc, 27V, 13A; Power Supply Approvals Aimtec
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details