Aimtec, Inc. Dc-Dc Converter, 24V, 025A; Power Supply Approvals Aimtec AM6GO-4824SNZ-B

Description
DC-DC CONVERTER, 24V, 025A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 025A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 025A; Power Supply Approvals Aimtec - 27AK4475 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 025A; Power Supply Approvals Aimtec
27AK4475
Dc-Dc Converter, 24V, 025A; Power Supply Approvals Aimtec 27AK4475
DC-DC CONVERTER, 24V, 025A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 025A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4475
Product Name Dc-Dc Converter, 24V, 025A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / ATX PC Power Supply - fsp300-50ffb-19380 - TPS Elektronik GmbH
Specs
DC Output Power 300 watts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
EMI Filters - AME270461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details