Aimtec, Inc. Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Aimtec AM6GO-4805SNZ-B

Description
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Aimtec - 27AK4472 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Aimtec
27AK4472
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Aimtec 27AK4472
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK4472
Product Name Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details