Aimtec, Inc. Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec AM2DS-1215DJZ

Description
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec - 27AK9958 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec
27AK9958
Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec 27AK9958
DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK9958
Product Name Dc-Dc Conv, 15V/-15V, 0.067A/-0.067A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - WAU160-750T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details