Aimtec, Inc. Dc-Dc Converter, 24V, 0.834A; Power Supply Approvals Aimtec AM20EW-4824S-NZ-K-STD

Description
DC-DC CONVERTER, 24V, 0.834A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:834mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 0.834A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:834mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 0.834A; Power Supply Approvals Aimtec - 25AK2881 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.834A; Power Supply Approvals Aimtec
25AK2881
Dc-Dc Converter, 24V, 0.834A; Power Supply Approvals Aimtec 25AK2881
DC-DC CONVERTER, 24V, 0.834A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:834mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.834A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:834mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2881
Product Name Dc-Dc Converter, 24V, 0.834A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2243-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details