Aimtec, Inc. Dc-Dc Converter, 12/-12V, 0.833/-0.833A; Power Supply Approvals Aimtec AM20CWR-2412DZK

Description
DC-DC CONVERTER, 12/-12V, 0.833/-0.833A; Power Supply Approvals:Railway; Input Ratio:-; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12/-12V, 0.833/-0.833A; Power Supply Approvals:Railway; Input Ratio:-; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12/-12V, 0.833/-0.833A; Power Supply Approvals Aimtec - 25AK2874 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12/-12V, 0.833/-0.833A; Power Supply Approvals Aimtec
25AK2874
Dc-Dc Converter, 12/-12V, 0.833/-0.833A; Power Supply Approvals Aimtec 25AK2874
DC-DC CONVERTER, 12/-12V, 0.833/-0.833A; Power Supply Approvals:Railway; Input Ratio:-; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12/-12V, 0.833/-0.833A; Power Supply Approvals:Railway; Input Ratio:-; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2874
Product Name Dc-Dc Converter, 12/-12V, 0.833/-0.833A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227829 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 30.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details