Aimtec, Inc. Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Aimtec AM1PS-1215SJZ

Description
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:10.16mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:10.16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Aimtec - 27AK1839 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Aimtec
27AK1839
Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Aimtec 27AK1839
DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:10.16mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:10.16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1839
Product Name Dc-Dc Converter, 15V, 0.067A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6950-ea-bt-20920-120-4u-32169 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - AHE2815D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details