DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Regulation:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 88AH5994 | 25AK2826 |
| Product Name | Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Aimtec | Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Aimtec |
| Type | DC-DC Converter | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |
| DC Output Voltage | 5.0 volts |