Aimtec, Inc. Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Aimtec AM10EW-2403SH30-NZ-STD

Description
DC-DC CONVERTER, 3.3V, 2.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 2.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Aimtec - 25AK2864 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Aimtec
25AK2864
Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Aimtec 25AK2864
DC-DC CONVERTER, 3.3V, 2.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2864
Product Name Dc-Dc Converter, 3.3V, 2.4A; Power Supply Approvals Aimtec
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10750-20-3u-27660 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EARC - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 170 watts
View Details