Aim-Tti Instruments Power Supply, Adj, 1 O/p, 35V, 10A; Power Supply Output Type Aim-Tti Instruments TSX3510P

Description
POWER SUPPLY, ADJ, 1 O/P, 35V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Supply Voltage RoHS Compliant: Yes
Description
POWER SUPPLY, ADJ, 1 O/P, 35V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Supply Voltage RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aim-Tti Instruments TSX3510 is a high-power laboratory DC power supply with an adjustable output of 0V to 35V and a maximum current of 10A, providing a total power rating of 350W. It features both constant voltage (CV) and constant current (CI) operation with automatic crossover, ensuring versatility for various applications. The power supply is designed with low noise and excellent transient response, making it suitable for sensitive electronic testing environments. The device incorporates high-resolution digital meters for accurate voltage and current readings, with a damping switch for measuring rapidly changing currents. It offers comprehensive protection features, including a variable overvoltage protection (OVP) trip, ensuring safe operation. The TSX3510 supports remote sensing terminals and has a universal mains input of 110-240V AC. Connectivity options include USB, RS232, GPIB, and LAN (LXI) interfaces, allowing for easy integration into automated test systems. The compact and lightweight design, along with fan-free operation, contributes to a quieter workspace. The power supply is compliant with SELV standards and is suitable for both bench and rack mounting.

Datasheet Summary
Powered by GS/AI

The Aim-Tti Instruments TSX3510 is a high-power laboratory DC power supply with an adjustable output of 0V to 35V and a maximum current of 10A, providing a total power rating of 350W. It features both constant voltage (CV) and constant current (CI) operation with automatic crossover, ensuring versatility for various applications. The power supply is designed with low noise and excellent transient response, making it suitable for sensitive electronic testing environments. The device incorporates high-resolution digital meters for accurate voltage and current readings, with a damping switch for measuring rapidly changing currents. It offers comprehensive protection features, including a variable overvoltage protection (OVP) trip, ensuring safe operation. The TSX3510 supports remote sensing terminals and has a universal mains input of 110-240V AC. Connectivity options include USB, RS232, GPIB, and LAN (LXI) interfaces, allowing for easy integration into automated test systems. The compact and lightweight design, along with fan-free operation, contributes to a quieter workspace. The power supply is compliant with SELV standards and is suitable for both bench and rack mounting.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adj, 1 O/p, 35V, 10A; Power Supply Output Type Aim-Tti Instruments - 27AJ9912 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adj, 1 O/p, 35V, 10A; Power Supply Output Type Aim-Tti Instruments
27AJ9912
Power Supply, Adj, 1 O/p, 35V, 10A; Power Supply Output Type Aim-Tti Instruments 27AJ9912
POWER SUPPLY, ADJ, 1 O/P, 35V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, ADJ, 1 O/P, 35V, 10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:10A; Power Rating:350W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ9912
Product Name Power Supply, Adj, 1 O/p, 35V, 10A; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7512 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details