Aim-Tti Instruments Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments PLH120-P(G)

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 120V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:750mA; Power Rating:90W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 120V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:750mA; Power Rating:90W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments - 04X9978 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments
04X9978
Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments 04X9978
POWER SUPPLY, BENCH, ADJ, 1O/P, 120V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:750mA; Power Rating:90W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 120V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:120V; Output Current Min:0A; Output Current Max:750mA; Power Rating:90W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04X9978
Product Name Power Supply, Bench, Adj, 1O/p, 120V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products