Aim-Tti Instruments Bench Power Supplies PL068-P(G)

Description
Aim-TTi PL068-P(G) Bench Power Supply
Request a Quote
Description
Aim-TTi PL068-P(G) Bench Power Supply
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aim-Tti Instruments power supply model 06X4074 is a bench power supply with a single adjustable output. It provides a voltage range from 0 to 6V and can deliver a maximum current of 8A, resulting in a power rating of 48W. The device features linear regulation, which ensures low output noise and high precision, with a voltage resolution of 1mV and current resolution options of 1mA or 0.1mA. The power supply is designed for compactness, occupying minimal bench space, and includes true analog controls alongside advanced digital features. It supports constant voltage and constant current operation, and settings can be locked for stability. The unit also offers front and rear power and sense terminals, making it versatile for various applications. Engineers may find this power supply suitable for projects requiring precise voltage control within a low voltage range, particularly in laboratory or testing environments.

Datasheet Summary
Powered by GS/AI

The Aim-Tti Instruments power supply model 06X4074 is a bench power supply with a single adjustable output. It provides a voltage range from 0 to 6V and can deliver a maximum current of 8A, resulting in a power rating of 48W. The device features linear regulation, which ensures low output noise and high precision, with a voltage resolution of 1mV and current resolution options of 1mA or 0.1mA. The power supply is designed for compactness, occupying minimal bench space, and includes true analog controls alongside advanced digital features. It supports constant voltage and constant current operation, and settings can be locked for stability. The unit also offers front and rear power and sense terminals, making it versatile for various applications. Engineers may find this power supply suitable for projects requiring precise voltage control within a low voltage range, particularly in laboratory or testing environments.

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7904754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7904754
Bench Power Supplies 7904754
Aim-TTi PL068-P(G) Bench Power Supply

Aim-TTi PL068-P(G) Bench Power Supply

Supplier's Site
Bench Power Supplies - 7889207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889207
Bench Power Supplies 7889207
Aim-TTi PL068-P(G) Bench Power Supply

Aim-TTi PL068-P(G) Bench Power Supply

Supplier's Site
Bench Power Supplies - 7889201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889201
Bench Power Supplies 7889201
Aim-TTi PL068-P(G) Bench Power Supply

Aim-TTi PL068-P(G) Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 6V; Power Supply Output Type Aim-Tti Instruments - 06X4074 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 6V; Power Supply Output Type Aim-Tti Instruments
06X4074
Power Supply, Bench, Adj, 1O/p, 6V; Power Supply Output Type Aim-Tti Instruments 06X4074
POWER SUPPLY, BENCH, ADJ, 1O/P, 6V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:8A; Power Rating:48W; Supply Voltage Min:115VACRoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 6V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:8A; Power Rating:48W; Supply Voltage Min:115VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7904754 06X4074
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 6V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 6.0 volts 0.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details