Aim-Tti Instruments Bench Power Supplies EX355P-USB

Description
Aim-TTi EX355P-USB Bench Power Supply
Request a Quote
Description
Aim-TTi EX355P-USB Bench Power Supply
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aim-TTi Instruments bench power supply (part number 06X4070) features a single adjustable output with a voltage range of 0 to 35V and a maximum current output of 5A, providing a total power rating of 175W. It utilizes mixed-mode regulation, combining high-frequency switch-mode pre-regulation with linear final regulation, which enhances efficiency while maintaining low noise levels. The device is designed for laboratory use and includes features such as constant voltage or constant current operation, and switched remote sensing capabilities. The power supply is compact, measuring 140 x 160 x 295mm, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Aim-TTi Instruments bench power supply (part number 06X4070) features a single adjustable output with a voltage range of 0 to 35V and a maximum current output of 5A, providing a total power rating of 175W. It utilizes mixed-mode regulation, combining high-frequency switch-mode pre-regulation with linear final regulation, which enhances efficiency while maintaining low noise levels. The device is designed for laboratory use and includes features such as constant voltage or constant current operation, and switched remote sensing capabilities. The power supply is compact, measuring 140 x 160 x 295mm, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7904748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7904748
Bench Power Supplies 7904748
Aim-TTi EX355P-USB Bench Power Supply

Aim-TTi EX355P-USB Bench Power Supply

Supplier's Site
Bench Power Supplies - 7889134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889134
Bench Power Supplies 7889134
Aim-TTi EX355P-USB Bench Power Supply

Aim-TTi EX355P-USB Bench Power Supply

Supplier's Site
Bench Power Supplies - 7889138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889138
Bench Power Supplies 7889138
Aim-TTi EX355P-USB Bench Power Supply

Aim-TTi EX355P-USB Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments - 06X4070 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments
06X4070
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments 06X4070
POWER SUPPLY, BENCH, ADJ, 1O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:175W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:175W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7904748 06X4070
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 35.0 volts 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP60-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details