RF TXRX MODULE BT PCB TRACE SMD
RF TXRX MODULE BT PCB TRACE SMD
RF TXRX MOD BT PCB TH SMD
Win Source Part Number: 1370875-TB-03F
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 22-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
RF Family/Standard: Bluetooth
Antenna Type: PCB Trace
Protocol: Bluetooth v5.0
Power - Output: 10dBm
Sensitivity: -93dBm
Serial Interfaces: ADC, GPIO, I²S, PWM, SPI
Current - Transmitting: 6.36mA ~ 20.54mA
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
RF TXRX MODULE BT PCB TRACE SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 4570-TB-03FCT-ND | 1370875-TB-03F | TB-03F | TB-03F |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -93 dBm | -93 dBm | -93 dBm | -93 dBm |
| Output Power | 10 dBm | 10 dBm | 10 dBm | 10 dBm |