Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MTSMC-LAT3-U.R2A-SP

Description
Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Request a Quote
Description
Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTSMC-LAT3-U.R2A-SP is an LTE Cat 1 embedded cellular modem designed for integration into IoT and M2M applications. It supports a peak downlink speed of 10 Mbps and uplink speed of 5 Mbps, with fallback to 3G and 2G networks. The modem operates on multiple frequency bands, including 700 MHz, 850 MHz, 1.7 GHz, and 1.9 GHz, making it suitable for use with AT&T and T-Mobile networks in the US and Canada. This model features both serial and USB interfaces, allowing for flexible connectivity options. It is equipped with power-saving modes, including Extended Discontinuous Reception (eDRX) and Power Saving Mode (PSM), which can significantly extend battery life in low-data applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions. The MTSMC-LAT3-U.R2A-SP is carrier-approved and end-device certified, which can reduce time to market and associated certification costs for developers. It is backed by a two-year warranty, providing additional assurance for users.

Datasheet Summary
Powered by GS/AI

The MTSMC-LAT3-U.R2A-SP is an LTE Cat 1 embedded cellular modem designed for integration into IoT and M2M applications. It supports a peak downlink speed of 10 Mbps and uplink speed of 5 Mbps, with fallback to 3G and 2G networks. The modem operates on multiple frequency bands, including 700 MHz, 850 MHz, 1.7 GHz, and 1.9 GHz, making it suitable for use with AT&T and T-Mobile networks in the US and Canada. This model features both serial and USB interfaces, allowing for flexible connectivity options. It is equipped with power-saving modes, including Extended Discontinuous Reception (eDRX) and Power Saving Mode (PSM), which can significantly extend battery life in low-data applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions. The MTSMC-LAT3-U.R2A-SP is carrier-approved and end-device certified, which can reduce time to market and associated certification costs for developers. It is backed by a two-year warranty, providing additional assurance for users.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 591-MTSMC-LAT3-U.R2A-SP-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
591-MTSMC-LAT3-U.R2A-SP-ND
RF Transceiver Modules and Modems 591-MTSMC-LAT3-U.R2A-SP-ND
Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet
RF Transceiver Modules and Modems - MTSMC-LAT3-U.R2A-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTSMC-LAT3-U.R2A-SP
RF Transceiver Modules and Modems MTSMC-LAT3-U.R2A-SP
Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 591-MTSMC-LAT3-U.R2A-SP-ND MTSMC-LAT3-U.R2A-SP
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 1900 MHz 700 to 1900 MHz
Package Type Plugin; Module Module
Supply Voltage 5 volts 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
Multi-Standard Smart Home Communications Controller - QPG6105 - Qorvo
Specs
Features RoHS
Package Type Surface Mount; QFN, 32-pin
View Details
RF Transceiver Modules and Modems - 591-1316-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 915 MHz
Sensitivity -137 dBm
View Details
3 suppliers
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details