Microchip Technology, Inc. RF Transceiver Modules - ATZB-A24-UFLR ATZB-A24-UFLR

Description
Manufacturer: Microchip Technology Win Source Part Number: 64779-ATZB-A24-UFLR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included, U.FL Power - Output: 20dBm Sensitivity: -104dBm Current - Receiving: 23mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 50mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: PCB Module Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 64779-ATZB-A24-UFLR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included, U.FL Power - Output: 20dBm Sensitivity: -104dBm Current - Receiving: 23mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 50mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: PCB Module Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-A24-UFLR - 64779-ATZB-A24-UFLR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-A24-UFLR
64779-ATZB-A24-UFLR
RF Transceiver Modules - ATZB-A24-UFLR 64779-ATZB-A24-UFLR
Manufacturer: Microchip Technology Win Source Part Number: 64779-ATZB-A24-UFLR Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included, U.FL Power - Output: 20dBm Sensitivity: -104dBm Current - Receiving: 23mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 50mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: PCB Module Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 64779-ATZB-A24-UFLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM
Antenna Type: Not Included, U.FL
Power - Output: 20dBm
Sensitivity: -104dBm
Current - Receiving: 23mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USART
Current - Transmitting: 50mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Dimension: PCB Module
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-A24-UFLRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ATZB-A24-UFLRTR-ND
RF Transceiver Modules and Modems ATZB-A24-UFLRTR-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-A24-UFLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-A24-UFLR
RF Transceiver Modules and Modems ATZB-A24-UFLR
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATZB-A24-UFLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATZB-A24-UFLR
RF and Wireless - RF Transceiver Modules and Modems ATZB-A24-UFLR
RF TXRX MODULE 802.15.4 U.FL SMD

RF TXRX MODULE 802.15.4 U.FL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 64779-ATZB-A24-UFLR ATZB-A24-UFLRTR-ND ATZB-A24-UFLR ATZB-A24-UFLR
Product Name RF Transceiver Modules - ATZB-A24-UFLR RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -104 dBm -104 dBm -104 dBm -104 dBm
Output Power 20 dBm 20 dBm 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
OEM USB WiFi Modules - WiFiHU-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
928MHZ Rf Transmitter - 871-T5750-6AQ - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications General Purpose Data Transmission Systems
Package Type Tape & Reel (TR)
RF Modulation ASK, FSK
View Details
5 suppliers