Win Source Part Number: 1370879-PB-01
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 20-SMD Module
Mounting Type: Surface Mount
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 138kB SRAM
RF Family/Standard: Bluetooth
Antenna Type: PCB Trace
Protocol: Bluetooth v5.0
Power - Output: 10dBm
Sensitivity: -93dBm
Serial Interfaces: ADC, GPIO, PWM, SPI
Utilized IC / Part: PHY6212
Current - Receiving: 7mA
Current - Transmitting: 25mA
RF TXRX MODULE BT PCB TRACE SMD
RF TXRX MOD BT PCB TH SMD
RF TXRX MODULE BT PCB TRACE SMD
RF TXRX MODULE BT PCB TRACE SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1370879-PB-01 | 4570-PB-01DKR-ND | PB-01 | PB-01 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -93 dBm | -93 dBm | -93 dBm | -93 dBm |
| Output Power | 10 dBm | 10 dBm | 10 dBm | 10 dBm |