Ai-Thinker Antennas NF-04-MI-2.4G

Description
Transmit and receive -96dBm 2.4GHz On-Board PCB Antenna SMD,12x18mm RF Modules ROHS
Description
Transmit and receive -96dBm 2.4GHz On-Board PCB Antenna SMD,12x18mm RF Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
Transmit and receive -96dBm 2.4GHz On-Board PCB Antenna SMD,12x18mm RF Modules ROHS

Transmit and receive -96dBm 2.4GHz On-Board PCB Antenna SMD,12x18mm RF Modules ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number NF-04-MI-2.4G
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details