Ai-Thinker Antennas ESP-01S

Description
-90dBm 16dBm ESP8266 chip On-Board PCB Antenna 2.4GHz WiFi Modules ROHS
Description
-90dBm 16dBm ESP8266 chip On-Board PCB Antenna 2.4GHz WiFi Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas - ESP-01S - ODG (Origin Data Global)
Shenzhen, China
Antennas
ESP-01S
Antennas ESP-01S
-90dBm 16dBm ESP8266 chip On-Board PCB Antenna 2.4GHz WiFi Modules ROHS

-90dBm 16dBm ESP8266 chip On-Board PCB Antenna 2.4GHz WiFi Modules ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number ESP-01S
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers