Ai-Thinker RF and Wireless - RF Transceiver Modules and Modems BW16

Description
Win Source Part Number: 1370887-BW16 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency: 2.4GHz, 5GHz Package / Case: 16-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A992C 23 Voltage - Supply: 3V ~ 3.6V RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace, Antenna Not Included, I-PEX Data Rate: 54Mbps Protocol: 802.11a/b/g/n, Bluetooth v5.0 Modulation: 64-QAM, BPSK, CCK Power - Output: 16dBm Sensitivity: -92dBm Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART
Request a Quote Datasheet
Description
Win Source Part Number: 1370887-BW16 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency: 2.4GHz, 5GHz Package / Case: 16-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A992C 23 Voltage - Supply: 3V ~ 3.6V RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace, Antenna Not Included, I-PEX Data Rate: 54Mbps Protocol: 802.11a/b/g/n, Bluetooth v5.0 Modulation: 64-QAM, BPSK, CCK Power - Output: 16dBm Sensitivity: -92dBm Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370887-BW16 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370887-BW16
RF and Wireless - RF Transceiver Modules and Modems 1370887-BW16
Win Source Part Number: 1370887-BW16 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency: 2.4GHz, 5GHz Package / Case: 16-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A992C 23 Voltage - Supply: 3V ~ 3.6V RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace, Antenna Not Included, I-PEX Data Rate: 54Mbps Protocol: 802.11a/b/g/n, Bluetooth v5.0 Modulation: 64-QAM, BPSK, CCK Power - Output: 16dBm Sensitivity: -92dBm Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART

Win Source Part Number: 1370887-BW16
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz, 5GHz
Package / Case: 16-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A992C 23
Voltage - Supply: 3V ~ 3.6V
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace, Antenna Not Included, I-PEX
Data Rate: 54Mbps
Protocol: 802.11a/b/g/n, Bluetooth v5.0
Modulation: 64-QAM, BPSK, CCK
Power - Output: 16dBm
Sensitivity: -92dBm
Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, UART

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BW16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BW16
RF and Wireless - RF Transceiver Modules and Modems BW16
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site
RF Transceiver Modules and Modems - BW16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BW16
RF Transceiver Modules and Modems BW16
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz PCB Trace, Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz PCB Trace, Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1370887-BW16 BW16 BW16
Product Name RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 to 5000 MHz 2400 to 5000 MHz 2400 to 5000 MHz
Sensitivity -92 dBm -92 dBm -92 dBm
Output Power 16 dBm 16 dBm 16 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details