Ai-Thinker RF and Wireless - RF Transceiver Modules and Modems AI-WB2-12S

Description
Win Source Part Number: 1370935-AI-WB2-12S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 16-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 2MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA
Request a Quote Datasheet
Description
Win Source Part Number: 1370935-AI-WB2-12S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 16-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 2MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370935-AI-WB2-12S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370935-AI-WB2-12S
RF and Wireless - RF Transceiver Modules and Modems 1370935-AI-WB2-12S
Win Source Part Number: 1370935-AI-WB2-12S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Ai-Thinker Package: Strip Product Status: Active Frequency: 2.4GHz Package / Case: 16-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A002A1 Voltage - Supply: 2.7V ~ 3.6V Memory Size: 2MB Flash RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 19dBm Sensitivity: -98dBm Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART Utilized IC / Part: BL602 Current - Receiving: 65mA Current - Transmitting: 230mA ~ 260mA

Win Source Part Number: 1370935-AI-WB2-12S
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Ai-Thinker
Package: Strip
Product Status: Active
Frequency: 2.4GHz
Package / Case: 16-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A002A1
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 2MB Flash
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 19dBm
Sensitivity: -98dBm
Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART
Utilized IC / Part: BL602
Current - Receiving: 65mA
Current - Transmitting: 230mA ~ 260mA

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - AI-WB2-12S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
AI-WB2-12S
RF and Wireless - RF Transceiver Modules and Modems AI-WB2-12S
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site
RF Transceiver Modules and Modems - AI-WB2-12S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
AI-WB2-12S
RF Transceiver Modules and Modems AI-WB2-12S
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1370935-AI-WB2-12S AI-WB2-12S AI-WB2-12S
Product Name RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 19 dBm 19 dBm 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details