Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
BELDEN INC.
RAVEN 5000M-2X -- RAVEN MEDIA MODULE FOR RAVEN 5000 SERIES NEXT GENERATION FIREWALL - RAVEN 5000M-2X
Belden Inc.
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-2X
RAVEN 5000M-2X
Description
Media module applicable for RAVEN 5000 series
Belden Inc.
Done
Datasheet
Description
Media module applicable for RAVEN 5000 series
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belden Inc.
St. Louis, MO, United States
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-2X
RAVEN 5000M-2X
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-2X
RAVEN 5000M-2X
Media module applicable for RAVEN 5000 series
Media module applicable for RAVEN 5000 series
Supplier's Site
Datasheet
Technical Specifications
Belden Inc.
Product Category
RF Modules
Product Number
RAVEN 5000M-2X
Product Name
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-2X
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module
AWMF-0106
Specs
Features
RoHS
Operating Frequency
8500 to 10550 MHz
Package Type
Surface Mount; QFN
View Details
RS Components, Ltd.
RF Modules
2251585P
Specs
Features
RoHS
Sensitivity
-116 dBm
Output Power
23 dBm
View Details
Anaren, Inc.
Anaren Integrated Radio (AIR) 915MHz Transmitter Module
A1101R09C-EZ4x
Specs
Device Type
Transmitter
Applications
Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency
902 to 928 MHz
View Details
Belden Inc.
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-2Q
RAVEN 5000M-2Q
View Details