40V 95A 4.6mΩ@10V,12A 135W 1.6V@250uA P Channel PDFN(5x6) MOSFETs ROHS
40V 95A 4.6mΩ@10V,20A 135W 1.6V@250uA 1 Piece P-Channel PDFN(5x6) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AGM40P100A | AGM40P100A |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 40 volts | |
| VGS(off) | 1.6 volts |