AGILOX North America Mobile Robots One

Description
Agilox's One is a game-changing logistics vehicle designed to enhance warehouse productivity and safety. It features an electrically driven spindle and a powerful driverless lifting system capable of lifting up to 1,000 kg with a single scissor lift up to 500 mm or 750 kg with a double scissor lift up to 1,000 mm. The vehicle's omnidirectional driving concept provides unrestricted freedom of movement, enabling standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its own axis. The AGILOX ONE is equipped with powerful sensors such as safety laser scanners and obstacle avoidance, which enable it to navigate safely through its surroundings and avoid obstacles automatically. The AGILOX ONE can handle various load variants, including Euro pallets, industrial pallets, Euro half pallets, boxes/trays, and custom load carriers. It has a dead weight of 400 kg and dimensions of 1,510 x 800 x 1,870 mm (60 x 32 x 74 in). The vehicle's turning circle is 2,100 mm (83 in), and its minimum aisle width is 1,300 mm (51 in). It only takes 3 minutes to charge the AGILOX ONE, providing 1 hour of operation. Overall, Agilox's One is a cutting-edge logistics solution that offers exceptional lifting power, unparalleled maneuverability, and enhanced safety features. Its ability to handle different load variants makes it a versatile and efficient tool for warehouse operations.
Description
Agilox's One is a game-changing logistics vehicle designed to enhance warehouse productivity and safety. It features an electrically driven spindle and a powerful driverless lifting system capable of lifting up to 1,000 kg with a single scissor lift up to 500 mm or 750 kg with a double scissor lift up to 1,000 mm. The vehicle's omnidirectional driving concept provides unrestricted freedom of movement, enabling standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its own axis. The AGILOX ONE is equipped with powerful sensors such as safety laser scanners and obstacle avoidance, which enable it to navigate safely through its surroundings and avoid obstacles automatically. The AGILOX ONE can handle various load variants, including Euro pallets, industrial pallets, Euro half pallets, boxes/trays, and custom load carriers. It has a dead weight of 400 kg and dimensions of 1,510 x 800 x 1,870 mm (60 x 32 x 74 in). The vehicle's turning circle is 2,100 mm (83 in), and its minimum aisle width is 1,300 mm (51 in). It only takes 3 minutes to charge the AGILOX ONE, providing 1 hour of operation. Overall, Agilox's One is a cutting-edge logistics solution that offers exceptional lifting power, unparalleled maneuverability, and enhanced safety features. Its ability to handle different load variants makes it a versatile and efficient tool for warehouse operations.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - One - AGILOX North America
Alpharetta, GA, USA
Mobile Robots
One
Mobile Robots One
Agilox's One is a game-changing logistics vehicle designed to enhance warehouse productivity and safety. It features an electrically driven spindle and a powerful driverless lifting system capable of lifting up to 1,000 kg with a single scissor lift up to 500 mm or 750 kg with a double scissor lift up to 1,000 mm. The vehicle's omnidirectional driving concept provides unrestricted freedom of movement, enabling standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its own axis. The AGILOX ONE is equipped with powerful sensors such as safety laser scanners and obstacle avoidance, which enable it to navigate safely through its surroundings and avoid obstacles automatically. The AGILOX ONE can handle various load variants, including Euro pallets, industrial pallets, Euro half pallets, boxes/trays, and custom load carriers. It has a dead weight of 400 kg and dimensions of 1,510 x 800 x 1,870 mm (60 x 32 x 74 in). The vehicle's turning circle is 2,100 mm (83 in), and its minimum aisle width is 1,300 mm (51 in). It only takes 3 minutes to charge the AGILOX ONE, providing 1 hour of operation. Overall, Agilox's One is a cutting-edge logistics solution that offers exceptional lifting power, unparalleled maneuverability, and enhanced safety features. Its ability to handle different load variants makes it a versatile and efficient tool for warehouse operations.

Agilox's One is a game-changing logistics vehicle designed to enhance warehouse productivity and safety. It features an electrically driven spindle and a powerful driverless lifting system capable of lifting up to 1,000 kg with a single scissor lift up to 500 mm or 750 kg with a double scissor lift up to 1,000 mm.
The vehicle's omnidirectional driving concept provides unrestricted freedom of movement, enabling standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its own axis. The AGILOX ONE is equipped with powerful sensors such as safety laser scanners and obstacle avoidance, which enable it to navigate safely through its surroundings and avoid obstacles automatically.
The AGILOX ONE can handle various load variants, including Euro pallets, industrial pallets, Euro half pallets, boxes/trays, and custom load carriers. It has a dead weight of 400 kg and dimensions of 1,510 x 800 x 1,870 mm (60 x 32 x 74 in). The vehicle's turning circle is 2,100 mm (83 in), and its minimum aisle width is 1,300 mm (51 in). It only takes 3 minutes to charge the AGILOX ONE, providing 1 hour of operation.
Overall, Agilox's One is a cutting-edge logistics solution that offers exceptional lifting power, unparalleled maneuverability, and enhanced safety features. Its ability to handle different load variants makes it a versatile and efficient tool for warehouse operations.

Supplier's Site

Technical Specifications

  AGILOX North America
Product Category Robots
Product Number One
Product Name Mobile Robots
Industry / Application Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling)
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Life Science Robotics - MICROLAB® STAR - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Vacuum-Compatible High-Load Hexapod - M-850K - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details