AGILOX North America Mobile Robots OCF

Description
AGILOX's OCF is a powerful and intelligent material handling solution designed to enrich the logistics industry. With a maximum lifting weight of 1,500 kg (3306 lbs) and a maximum lifting height of 1,600 mm (63 in), the OCF is a true powerhouse that can handle heavy loads with ease. Maximum freedom with free lift The OCF's electric linear actuator is maintenance-free and enables powerful and reliable lifting. Thanks to the free lift, the OCF can handle both open and closed pallets, giving it maximum flexibility in handling different load carriers. Unrestricted freedom of movement: The OCF's three driving units are based on an omnidirectional driving concept that allows unrestricted freedom of movement. This enables the OCF to move in standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its center, making it highly maneuverable in tight spaces. Safe and precise navigation: The OCF uses the contours of its surroundings to navigate with millimeter precision. It automatically recognizes and avoids obstacles using various sensors, including a safety laser scanner and obstacle avoidance, ensuring safe and efficient movement throughout its environment. Load variants: The OCF can handle a range of load carriers, including Euro pallets, industrial pallets, Euro half pallets, closed pallets, and custom load carriers, making it a versatile material handling solution. Technical details: The OCF's dimensions are 2,800 x 1,200 x 2,570 mm (110 x 47 x 101 in), and it has a dead weight of 3,600 kg (7940 lbs). Its turning circle is 3,500 mm (138 in), and it requires only 3 minutes of charging for every 1 hour of operation. Overall, the AGILOX OCF is an intelligent and powerful material handling solution that combines advanced lifting capabilities, unrestricted freedom of movement, and precise navigation to deliver maximum efficiency and productivity in warehouse and logistics operations.
Description
AGILOX's OCF is a powerful and intelligent material handling solution designed to enrich the logistics industry. With a maximum lifting weight of 1,500 kg (3306 lbs) and a maximum lifting height of 1,600 mm (63 in), the OCF is a true powerhouse that can handle heavy loads with ease. Maximum freedom with free lift The OCF's electric linear actuator is maintenance-free and enables powerful and reliable lifting. Thanks to the free lift, the OCF can handle both open and closed pallets, giving it maximum flexibility in handling different load carriers. Unrestricted freedom of movement: The OCF's three driving units are based on an omnidirectional driving concept that allows unrestricted freedom of movement. This enables the OCF to move in standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its center, making it highly maneuverable in tight spaces. Safe and precise navigation: The OCF uses the contours of its surroundings to navigate with millimeter precision. It automatically recognizes and avoids obstacles using various sensors, including a safety laser scanner and obstacle avoidance, ensuring safe and efficient movement throughout its environment. Load variants: The OCF can handle a range of load carriers, including Euro pallets, industrial pallets, Euro half pallets, closed pallets, and custom load carriers, making it a versatile material handling solution. Technical details: The OCF's dimensions are 2,800 x 1,200 x 2,570 mm (110 x 47 x 101 in), and it has a dead weight of 3,600 kg (7940 lbs). Its turning circle is 3,500 mm (138 in), and it requires only 3 minutes of charging for every 1 hour of operation. Overall, the AGILOX OCF is an intelligent and powerful material handling solution that combines advanced lifting capabilities, unrestricted freedom of movement, and precise navigation to deliver maximum efficiency and productivity in warehouse and logistics operations.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - OCF - AGILOX North America
Alpharetta, GA, USA
Mobile Robots
OCF
Mobile Robots OCF
AGILOX's OCF is a powerful and intelligent material handling solution designed to enrich the logistics industry. With a maximum lifting weight of 1,500 kg (3306 lbs) and a maximum lifting height of 1,600 mm (63 in), the OCF is a true powerhouse that can handle heavy loads with ease. Maximum freedom with free lift The OCF's electric linear actuator is maintenance-free and enables powerful and reliable lifting. Thanks to the free lift, the OCF can handle both open and closed pallets, giving it maximum flexibility in handling different load carriers. Unrestricted freedom of movement: The OCF's three driving units are based on an omnidirectional driving concept that allows unrestricted freedom of movement. This enables the OCF to move in standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its center, making it highly maneuverable in tight spaces. Safe and precise navigation: The OCF uses the contours of its surroundings to navigate with millimeter precision. It automatically recognizes and avoids obstacles using various sensors, including a safety laser scanner and obstacle avoidance, ensuring safe and efficient movement throughout its environment. Load variants: The OCF can handle a range of load carriers, including Euro pallets, industrial pallets, Euro half pallets, closed pallets, and custom load carriers, making it a versatile material handling solution. Technical details: The OCF's dimensions are 2,800 x 1,200 x 2,570 mm (110 x 47 x 101 in), and it has a dead weight of 3,600 kg (7940 lbs). Its turning circle is 3,500 mm (138 in), and it requires only 3 minutes of charging for every 1 hour of operation. Overall, the AGILOX OCF is an intelligent and powerful material handling solution that combines advanced lifting capabilities, unrestricted freedom of movement, and precise navigation to deliver maximum efficiency and productivity in warehouse and logistics operations.

AGILOX's OCF is a powerful and intelligent material handling solution designed to enrich the logistics industry. With a maximum lifting weight of 1,500 kg (3306 lbs) and a maximum lifting height of 1,600 mm (63 in), the OCF is a true powerhouse that can handle heavy loads with ease.
Maximum freedom with free lift The OCF's electric linear actuator is maintenance-free and enables powerful and reliable lifting. Thanks to the free lift, the OCF can handle both open and closed pallets, giving it maximum flexibility in handling different load carriers.

Unrestricted freedom of movement:

The OCF's three driving units are based on an omnidirectional driving concept that allows unrestricted freedom of movement. This enables the OCF to move in standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its center, making it highly maneuverable in tight spaces.

Safe and precise navigation:

The OCF uses the contours of its surroundings to navigate with millimeter precision. It automatically recognizes and avoids obstacles using various sensors, including a safety laser scanner and obstacle avoidance, ensuring safe and efficient movement throughout its environment.

Load variants:

The OCF can handle a range of load carriers, including Euro pallets, industrial pallets, Euro half pallets, closed pallets, and custom load carriers, making it a versatile material handling solution.

Technical details:

The OCF's dimensions are 2,800 x 1,200 x 2,570 mm (110 x 47 x 101 in), and it has a dead weight of 3,600 kg (7940 lbs). Its turning circle is 3,500 mm (138 in), and it requires only 3 minutes of charging for every 1 hour of operation.
Overall, the AGILOX OCF is an intelligent and powerful material handling solution that combines advanced lifting capabilities, unrestricted freedom of movement, and precise navigation to deliver maximum efficiency and productivity in warehouse and logistics operations.

Supplier's Site
Mobile Robots - OCF - AGILOX North America
Alpharetta, GA, USA
Mobile Robots
OCF
Mobile Robots OCF
AGILOX's OCF is a powerful and intelligent material handling solution designed to enrich the logistics industry. With a maximum lifting weight of 1,500 kg (3306 lbs) and a maximum lifting height of 1,600 mm (63 in), the OCF is a true powerhouse that can handle heavy loads with ease. Maximum freedom with free lift The OCF's electric linear actuator is maintenance-free and enables powerful and reliable lifting. Thanks to the free lift, the OCF can handle both open and closed pallets, giving it maximum flexibility in handling different load carriers. Unrestricted freedom of movement: The OCF's three driving units are based on an omnidirectional driving concept that allows unrestricted freedom of movement. This enables the OCF to move in standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its center, making it highly maneuverable in tight spaces. Safe and precise navigation: The OCF uses the contours of its surroundings to navigate with millimeter precision. It automatically recognizes and avoids obstacles using various sensors, including a safety laser scanner and obstacle avoidance, ensuring safe and efficient movement throughout its environment. Load variants: The OCF can handle a range of load carriers, including Euro pallets, industrial pallets, Euro half pallets, closed pallets, and custom load carriers, making it a versatile material handling solution. Technical details: The OCF's dimensions are 2,800 x 1,200 x 2,570 mm (110 x 47 x 101 in), and it has a dead weight of 3,600 kg (7940 lbs). Its turning circle is 3,500 mm (138 in), and it requires only 3 minutes of charging for every 1 hour of operation. Overall, the AGILOX OCF is an intelligent and powerful material handling solution that combines advanced lifting capabilities, unrestricted freedom of movement, and precise navigation to deliver maximum efficiency and productivity in warehouse and logistics operations.

AGILOX's OCF is a powerful and intelligent material handling solution designed to enrich the logistics industry. With a maximum lifting weight of 1,500 kg (3306 lbs) and a maximum lifting height of 1,600 mm (63 in), the OCF is a true powerhouse that can handle heavy loads with ease.
Maximum freedom with free lift The OCF's electric linear actuator is maintenance-free and enables powerful and reliable lifting. Thanks to the free lift, the OCF can handle both open and closed pallets, giving it maximum flexibility in handling different load carriers.

Unrestricted freedom of movement:

The OCF's three driving units are based on an omnidirectional driving concept that allows unrestricted freedom of movement. This enables the OCF to move in standardized forward and backward movements, as well as parallel, diagonal, and rotary movements around its center, making it highly maneuverable in tight spaces.

Safe and precise navigation:

The OCF uses the contours of its surroundings to navigate with millimeter precision. It automatically recognizes and avoids obstacles using various sensors, including a safety laser scanner and obstacle avoidance, ensuring safe and efficient movement throughout its environment.

Load variants:

The OCF can handle a range of load carriers, including Euro pallets, industrial pallets, Euro half pallets, closed pallets, and custom load carriers, making it a versatile material handling solution.

Technical details:

The OCF's dimensions are 2,800 x 1,200 x 2,570 mm (110 x 47 x 101 in), and it has a dead weight of 3,600 kg (7940 lbs). Its turning circle is 3,500 mm (138 in), and it requires only 3 minutes of charging for every 1 hour of operation.
Overall, the AGILOX OCF is an intelligent and powerful material handling solution that combines advanced lifting capabilities, unrestricted freedom of movement, and precise navigation to deliver maximum efficiency and productivity in warehouse and logistics operations.

Supplier's Site

Technical Specifications

  AGILOX North America
Product Category Robots
Product Number OCF
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details