Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height difference.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic friction.Compact lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height difference.
| AGI - American Grippers Inc. | AGI - American Grippers Inc. | |
|---|---|---|
| Product Category | Linear Actuators | Linear Slides and Linear Stages |
| Product Number | AGSL-6 | AGSL-6 |
| Product Name | AGSL Series Powered Slide | Long Stroke Powered Slide |
| Device Type | Rodless | Multi-Axis Configuration |
| Actuation Type | Pneumatic | |
| Stroke or X-Axis Travel | 8 to 132 inch (203 to 3353 mm) | 6 to 132 inch (152 to 3353 mm) |
| Rated Speed | 2 to 16 in/sec (3.05 to 24.38 m/min) | 16 in/sec (24.38 m/min) |
| Rated Force | 60 lbs (27.21 kg) |