Affetti Giuseppe & C. s.n.c Volumetric Self-priming Pumps Monobloc VMA Series

Description
The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to feel the priming chamber the first time. Easy to handle, the pumps of this range have strong construction, produced in their components with high thickness to give a product with the maximum reliability. The electric motor is connected to the pump through elastic coupling with spacer, fixed on a carbon steel base plate. Suitable to transfer low viscosity acids and basic liquids, the internal part in contact with liquid are totally built in thermoplastic (PP-PVDF-PVC), the gaskets and the impeller blades are in a suitable material (EPDM). Standard are installed lip seals in EPDM or FPM.
Description
The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to feel the priming chamber the first time. Easy to handle, the pumps of this range have strong construction, produced in their components with high thickness to give a product with the maximum reliability. The electric motor is connected to the pump through elastic coupling with spacer, fixed on a carbon steel base plate. Suitable to transfer low viscosity acids and basic liquids, the internal part in contact with liquid are totally built in thermoplastic (PP-PVDF-PVC), the gaskets and the impeller blades are in a suitable material (EPDM). Standard are installed lip seals in EPDM or FPM.

Suppliers

Company
Product
Description
Supplier Links
Volumetric Self-priming Pumps Monobloc - VMA Series - Affetti Giuseppe & C. s.n.c
Castellanza, Varese, Italy
Volumetric Self-priming Pumps Monobloc
VMA Series
Volumetric Self-priming Pumps Monobloc VMA Series
The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to feel the priming chamber the first time. Easy to handle, the pumps of this range have strong construction, produced in their components with high thickness to give a product with the maximum reliability. The electric motor is connected to the pump through elastic coupling with spacer, fixed on a carbon steel base plate. Suitable to transfer low viscosity acids and basic liquids, the internal part in contact with liquid are totally built in thermoplastic (PP-PVDF-PVC), the gaskets and the impeller blades are in a suitable material (EPDM). Standard are installed lip seals in EPDM or FPM.

The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to feel the priming chamber the first time. Easy to handle, the pumps of this range have strong construction, produced in their components with high thickness to give a product with the maximum reliability. The electric motor is connected to the pump through elastic coupling with spacer, fixed on a carbon steel base plate. Suitable to transfer low viscosity acids and basic liquids, the internal part in contact with liquid are totally built in thermoplastic (PP-PVDF-PVC), the gaskets and the impeller blades are in a suitable material (EPDM). Standard are installed lip seals in EPDM or FPM.

Supplier's Site

Technical Specifications

  Affetti Giuseppe & C. s.n.c
Product Category Liquid Handling Pumps
Product Number VMA Series
Product Name Volumetric Self-priming Pumps Monobloc
Pump Type Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump; Volumetric
Liquid Flow 6.604 to 110.072 GPM (25.02 to 416.94 L/min)
Discharge Size 0.750 to 1.500 inch (19.05 to 38.1 mm)
Media Temperature 14 to 212 F (-10 to 100 C)
HP 0.34 to 7.37 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
03A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details