Aerovox Corp. Lighting Capacitor Z93S3334MN

Description
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters
Datasheet
Description
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Capacitor - Z93S3334MN - Aerovox Corp.
New Bedford, MA, USA
Lighting Capacitor
Z93S3334MN
Lighting Capacitor Z93S3334MN
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters

Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications.
Highlights

  • High voltage up to 50,000 VDC
  • Designed for user specified life
  • Dry or oil-filled with an environmentally “green” fluid
  • Multiple terminal configurations
  • Metal or plastic case designs
  • Low inductance
    Specifications
  • Capacitance Range: 0.01 µF to 50,000 µF
  • Capacitance Tolerance: ±3% to ±10%
  • DC Voltage Range: Up to 50 kV
  • Operating Life: Up to 100 million shots
  • Operating Temperature Range: - 40°C to +55°C typical
  • Higher temperature limit available
    Applications
  • Utility UPS
  • Magnetic Forming
  • MARX Generator Banks
  • Strobe Lights
  • Flash Lamps
  • Particle Accelerators
  • Pulsed Lasers
  • High Energy Dynodes
  • DC Filters
Supplier's Site Datasheet
Lighting Capacitor - Z93S3334MN - Aerovox Corp.
New Bedford, MA, USA
Lighting Capacitor
Z93S3334MN
Lighting Capacitor Z93S3334MN
Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally “green” fluid Multiple terminal configurations Metal or plastic case designs Low inductance Specifications Capacitance Range: 0.01 µF to 50,000 µF Capacitance Tolerance: ±3% to ±10% DC Voltage Range: Up to 50 kV Operating Life: Up to 100 million shots Operating Temperature Range: - 40°C to +55°C typical Higher temperature limit available Applications Utility UPS Magnetic Forming MARX Generator Banks Strobe Lights Flash Lamps Particle Accelerators Pulsed Lasers High Energy Dynodes DC Filters

Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications.
Highlights

  • High voltage up to 50,000 VDC
  • Designed for user specified life
  • Dry or oil-filled with an environmentally “green” fluid
  • Multiple terminal configurations
  • Metal or plastic case designs
  • Low inductance
    Specifications
  • Capacitance Range: 0.01 µF to 50,000 µF
  • Capacitance Tolerance: ±3% to ±10%
  • DC Voltage Range: Up to 50 kV
  • Operating Life: Up to 100 million shots
  • Operating Temperature Range: - 40°C to +55°C typical
  • Higher temperature limit available
    Applications
  • Utility UPS
  • Magnetic Forming
  • MARX Generator Banks
  • Strobe Lights
  • Flash Lamps
  • Particle Accelerators
  • Pulsed Lasers
  • High Energy Dynodes
  • DC Filters
Supplier's Site Datasheet

Technical Specifications

  Aerovox Corp.
Product Category Capacitors
Product Number Z93S3334MN
Product Name Lighting Capacitor
Technology Film Capacitors
Applications Lighting
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details