Aerotech, Inc. Single-Axis Linear Piezo Nanopositioning Stages QNP-L Series

Description
Design Features Travel ranges from 100 µm to 600 µm available Long device lifetime High-precision, frictionless flexure guidance system Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options Mounting compatibility with other QNP-series piezo nanopositioners Open-loop and vacuum versions Aerotech’s QNP-series of piezo nanopositioning stages offer sub-nanometer-level performance in a compact, high-stiffness package. A variety of travel (100 µm to 600 µm) and feedback options make this the ideal solution for applications ranging from microscopy to optics alignment. High Quality in a Compact Package The QNP piezo stages are guided by precision flexures that are optimized using finite element analysis to ensure high-stiffness and long device life. The resulting design offers outstanding stiffness and resonant frequency enabling high process throughput and fast closed-loop response. Furthermore, these stages have been designed to provide excellent geometric performance (straightness and angular errors) while at the same time minimizing the overall stage package size. High-resolution and Positioning Accuracy All of the QNP piezo stages have the option of closed-loop feedback using a unique capacitive sensor design that allows for sub-nanometer resolution and high linearity. The capacitive sensors measure the output of the positioning carriage directly enabling superior accuracy and repeatability. Ultra-Precision Control When coupled with Aerotech’s Q-series of controllers and drives, the QNP piezo nanopositioning stages demonstrate sub-nanometer positioning resolution and in-position stability (jitter), and high-positioning bandwidth. Software options such as Aerotech’s Dynamic Controls Toolbox and Motion Designer packages provide a host of advanced yet easy-to-use tools such as Learning Control, Harmonic Cancellation and Command Shaping, providing improved tracking errors and faster step-and-settle times. Automatic parameter and calibration identification is accomplished using Aerotech’s FlashConfig feature. The stage is automatically identified and all operational parameters including axis calibration data are uploaded into the controller ensuring safe, accurate and true “plug-and-play” operation. Design Flexibility Aerotech’s QNP piezo stages are available with capacitance sensor feedback or without feedback (open-loop). Open-loop provides a cost-effective option for applications where compact size, high-dynamics and sub-nanometer positioning resolution are required, but absolute positioning accuracy and repeatability are not required. Open-loop designs can also be used where the piezo position is controlled via an external feedback source (interferometer, vision system, photodetector, etc.). An optional mounting plate provides direct mounting to English or metric breadboard optical tables. The QNP-series also includes XY and Z stages in which common travels mount together with adapter plates. All QNP piezo stages are available in vacuum-prepared versions upon request.
Datasheet
Description
Design Features Travel ranges from 100 µm to 600 µm available Long device lifetime High-precision, frictionless flexure guidance system Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options Mounting compatibility with other QNP-series piezo nanopositioners Open-loop and vacuum versions Aerotech’s QNP-series of piezo nanopositioning stages offer sub-nanometer-level performance in a compact, high-stiffness package. A variety of travel (100 µm to 600 µm) and feedback options make this the ideal solution for applications ranging from microscopy to optics alignment. High Quality in a Compact Package The QNP piezo stages are guided by precision flexures that are optimized using finite element analysis to ensure high-stiffness and long device life. The resulting design offers outstanding stiffness and resonant frequency enabling high process throughput and fast closed-loop response. Furthermore, these stages have been designed to provide excellent geometric performance (straightness and angular errors) while at the same time minimizing the overall stage package size. High-resolution and Positioning Accuracy All of the QNP piezo stages have the option of closed-loop feedback using a unique capacitive sensor design that allows for sub-nanometer resolution and high linearity. The capacitive sensors measure the output of the positioning carriage directly enabling superior accuracy and repeatability. Ultra-Precision Control When coupled with Aerotech’s Q-series of controllers and drives, the QNP piezo nanopositioning stages demonstrate sub-nanometer positioning resolution and in-position stability (jitter), and high-positioning bandwidth. Software options such as Aerotech’s Dynamic Controls Toolbox and Motion Designer packages provide a host of advanced yet easy-to-use tools such as Learning Control, Harmonic Cancellation and Command Shaping, providing improved tracking errors and faster step-and-settle times. Automatic parameter and calibration identification is accomplished using Aerotech’s FlashConfig feature. The stage is automatically identified and all operational parameters including axis calibration data are uploaded into the controller ensuring safe, accurate and true “plug-and-play” operation. Design Flexibility Aerotech’s QNP piezo stages are available with capacitance sensor feedback or without feedback (open-loop). Open-loop provides a cost-effective option for applications where compact size, high-dynamics and sub-nanometer positioning resolution are required, but absolute positioning accuracy and repeatability are not required. Open-loop designs can also be used where the piezo position is controlled via an external feedback source (interferometer, vision system, photodetector, etc.). An optional mounting plate provides direct mounting to English or metric breadboard optical tables. The QNP-series also includes XY and Z stages in which common travels mount together with adapter plates. All QNP piezo stages are available in vacuum-prepared versions upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Linear Piezo Nanopositioning Stages - QNP-L Series - Aerotech, Inc.
Pittsburgh, PA, USA
Single-Axis Linear Piezo Nanopositioning Stages
QNP-L Series
Single-Axis Linear Piezo Nanopositioning Stages QNP-L Series
Design Features Travel ranges from 100 µm to 600 µm available Long device lifetime High-precision, frictionless flexure guidance system Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options Mounting compatibility with other QNP-series piezo nanopositioners Open-loop and vacuum versions Aerotech’s QNP-series of piezo nanopositioning stages offer sub-nanometer-level performance in a compact, high-stiffness package. A variety of travel (100 µm to 600 µm) and feedback options make this the ideal solution for applications ranging from microscopy to optics alignment. High Quality in a Compact Package The QNP piezo stages are guided by precision flexures that are optimized using finite element analysis to ensure high-stiffness and long device life. The resulting design offers outstanding stiffness and resonant frequency enabling high process throughput and fast closed-loop response. Furthermore, these stages have been designed to provide excellent geometric performance (straightness and angular errors) while at the same time minimizing the overall stage package size. High-resolution and Positioning Accuracy All of the QNP piezo stages have the option of closed-loop feedback using a unique capacitive sensor design that allows for sub-nanometer resolution and high linearity. The capacitive sensors measure the output of the positioning carriage directly enabling superior accuracy and repeatability. Ultra-Precision Control When coupled with Aerotech’s Q-series of controllers and drives, the QNP piezo nanopositioning stages demonstrate sub-nanometer positioning resolution and in-position stability (jitter), and high-positioning bandwidth. Software options such as Aerotech’s Dynamic Controls Toolbox and Motion Designer packages provide a host of advanced yet easy-to-use tools such as Learning Control, Harmonic Cancellation and Command Shaping, providing improved tracking errors and faster step-and-settle times. Automatic parameter and calibration identification is accomplished using Aerotech’s FlashConfig feature. The stage is automatically identified and all operational parameters including axis calibration data are uploaded into the controller ensuring safe, accurate and true “plug-and-play” operation. Design Flexibility Aerotech’s QNP piezo stages are available with capacitance sensor feedback or without feedback (open-loop). Open-loop provides a cost-effective option for applications where compact size, high-dynamics and sub-nanometer positioning resolution are required, but absolute positioning accuracy and repeatability are not required. Open-loop designs can also be used where the piezo position is controlled via an external feedback source (interferometer, vision system, photodetector, etc.). An optional mounting plate provides direct mounting to English or metric breadboard optical tables. The QNP-series also includes XY and Z stages in which common travels mount together with adapter plates. All QNP piezo stages are available in vacuum-prepared versions upon request.

Design Features

  • Travel ranges from 100 µm to 600 µm available
  • Long device lifetime
  • High-precision, frictionless flexure guidance system
  • Superior positioning resolution and linearity to 0.007% with direct-metrology capacitive sensor options
  • Mounting compatibility with other QNP-series piezo nanopositioners
  • Open-loop and vacuum versions

Aerotech’s QNP-series of piezo nanopositioning stages offer sub-nanometer-level performance in a compact, high-stiffness package. A variety of travel (100 µm to 600 µm) and feedback options make this the ideal solution for applications ranging from microscopy to optics alignment.

High Quality in a Compact Package

The QNP piezo stages are guided by precision flexures that are optimized using finite element analysis to ensure high-stiffness and long device life. The resulting design offers outstanding stiffness and resonant frequency enabling high process throughput and fast closed-loop response. Furthermore, these stages have been designed to provide excellent geometric performance (straightness and angular errors) while at the same time minimizing the overall stage package size.

High-resolution and Positioning Accuracy

All of the QNP piezo stages have the option of closed-loop feedback using a unique capacitive sensor design that allows for sub-nanometer resolution and high linearity. The capacitive sensors measure the output of the positioning carriage directly enabling superior accuracy and repeatability.

Ultra-Precision Control

When coupled with Aerotech’s Q-series of controllers and drives, the QNP piezo nanopositioning stages demonstrate sub-nanometer positioning resolution and in-position stability (jitter), and high-positioning bandwidth. Software options such as Aerotech’s Dynamic Controls Toolbox and Motion Designer packages provide a host of advanced yet easy-to-use tools such as Learning Control, Harmonic Cancellation and Command Shaping, providing improved tracking errors and faster step-and-settle times.
Automatic parameter and calibration identification is accomplished using Aerotech’s FlashConfig feature. The stage is automatically identified and all operational parameters including axis calibration data are uploaded into the controller ensuring safe, accurate and true “plug-and-play” operation.

Design Flexibility

Aerotech’s QNP piezo stages are available with capacitance sensor feedback or without feedback (open-loop). Open-loop provides a cost-effective option for applications where compact size, high-dynamics and sub-nanometer positioning resolution are required, but absolute positioning accuracy and repeatability are not required. Open-loop designs can also be used where the piezo position is controlled via an external feedback source (interferometer, vision system, photodetector, etc.).
An optional mounting plate provides direct mounting to English or metric breadboard optical tables. The QNP-series also includes XY and Z stages in which common travels mount together with adapter plates.
All QNP piezo stages are available in vacuum-prepared versions upon request.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number QNP-L Series
Product Name Single-Axis Linear Piezo Nanopositioning Stages
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0039 to 0.0236 inch (0.1000 to 0.6000 mm)
Carriage Load 0.1323 to 0.3087 lbs (0.0600 to 0.1400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 101-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details