Aerotech, Inc. Mechanical-Bearing Direct-Drive Linear Stage PRO280LM

Description
Design Features Direct-drive linear motor for smooth and precise motion Long-life linear motion guide bearing system Eight models with travels from 300 mm to 1.5 m Side-seal design provides superior debris protection Low-cost, high-performance stage
Datasheet
Description
Design Features Direct-drive linear motor for smooth and precise motion Long-life linear motion guide bearing system Eight models with travels from 300 mm to 1.5 m Side-seal design provides superior debris protection Low-cost, high-performance stage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Direct-Drive Linear Stage - PRO280LM - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Direct-Drive Linear Stage
PRO280LM
Mechanical-Bearing Direct-Drive Linear Stage PRO280LM
Design Features Direct-drive linear motor for smooth and precise motion Long-life linear motion guide bearing system Eight models with travels from 300 mm to 1.5 m Side-seal design provides superior debris protection Low-cost, high-performance stage

Design Features

  • Direct-drive linear motor for smooth and precise motion
  • Long-life linear motion guide bearing system
  • Eight models with travels from 300 mm to 1.5 m
  • Side-seal design provides superior debris protection
  • Low-cost, high-performance stage
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number PRO280LM
Product Name Mechanical-Bearing Direct-Drive Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 to 59.06 inch (300 to 1500 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 331 lbs (150 kg)
Positioning Accuracy 0.0020 to 0.0220 inch/inch (0.0020 to 0.0220 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Axis Stages - KU Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Linear Guide Blocks - 360899 - RS Components, Ltd.
Specs
Carriage Load 21086 lbs (9563 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYZ3TM+0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 475 inch (0.0 to 12065 mm)
Y-Axis Travel 0.0 to 410 inch (0.0 to 10414 mm)
View Details