Aerotech, Inc. Mechanical-Bearing Direct-Drive Linear Stage PRO225LM

Description
Design Features Direct-drive linear motor for smooth and precise motion 450 mm wafer compatible Long-life linear motion guide bearing system Twelve models with travels from 100 mm to 1.5 m Side-seal design provides superior debris protection Low-cost, high-performance stage
Datasheet
Description
Design Features Direct-drive linear motor for smooth and precise motion 450 mm wafer compatible Long-life linear motion guide bearing system Twelve models with travels from 100 mm to 1.5 m Side-seal design provides superior debris protection Low-cost, high-performance stage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Direct-Drive Linear Stage - PRO225LM - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Direct-Drive Linear Stage
PRO225LM
Mechanical-Bearing Direct-Drive Linear Stage PRO225LM
Design Features Direct-drive linear motor for smooth and precise motion 450 mm wafer compatible Long-life linear motion guide bearing system Twelve models with travels from 100 mm to 1.5 m Side-seal design provides superior debris protection Low-cost, high-performance stage

Design Features

  • Direct-drive linear motor for smooth and precise motion
  • 450 mm wafer compatible
  • Long-life linear motion guide bearing system
  • Twelve models with travels from 100 mm to 1.5 m
  • Side-seal design provides superior debris protection
  • Low-cost, high-performance stage
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number PRO225LM
Product Name Mechanical-Bearing Direct-Drive Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 59.06 inch (100 to 1500 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 220 lbs (100 kg)
Positioning Accuracy 0.0015 to 0.0220 inch/inch (0.0015 to 0.0220 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
Anti-Creep Linear Slide - E-6AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-20-20-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details