Aerotech, Inc. Air-Bearing Direct-Drive XY Linear Stage PlanarHD

Description
Design Features 450 mm wafer compatible Maximize throughput with 2 m/s scan velocity and 5 g acceleration Faster turnaround and minimized settling times Active yaw control Linear encoder or laser interferometer feedback Travel to 1.2 m by 1.2 m
Datasheet
Description
Design Features 450 mm wafer compatible Maximize throughput with 2 m/s scan velocity and 5 g acceleration Faster turnaround and minimized settling times Active yaw control Linear encoder or laser interferometer feedback Travel to 1.2 m by 1.2 m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Bearing Direct-Drive XY Linear Stage - PlanarHD - Aerotech, Inc.
Pittsburgh, PA, USA
Air-Bearing Direct-Drive XY Linear Stage
PlanarHD
Air-Bearing Direct-Drive XY Linear Stage PlanarHD
Design Features 450 mm wafer compatible Maximize throughput with 2 m/s scan velocity and 5 g acceleration Faster turnaround and minimized settling times Active yaw control Linear encoder or laser interferometer feedback Travel to 1.2 m by 1.2 m

Design Features

  • 450 mm wafer compatible
  • Maximize throughput with 2 m/s scan velocity and 5 g acceleration
  • Faster turnaround and minimized settling times
  • Active yaw control
  • Linear encoder or laser interferometer feedback
  • Travel to 1.2 m by 1.2 m
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number PlanarHD
Product Name Air-Bearing Direct-Drive XY Linear Stage
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 19.69 inch (500 mm)
Y-Axis Travel 19.69 inch (500 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 66.15 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Linear Axis - TBS - ETEL S.A.
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Motor Type DC Servo
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 201PMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-N-25-40-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details