Aerotech, Inc. Two Axis, Mechanical Bearing, Linear-Motor Stage PlanarDL

Description
Design Features Integrated, low-profile, XY, linear-motor stage Excellent geometric performance (straightness to ±0.4 µm; flatness to ±1 µm) Anti-creep, precision crossed-roller bearings Large selection – nine models in travel and accuracy Aerotech’s PlanarDL-series stages offer excellent geometric and dynamic performance in a compact, low-profile package. A variety of travel and performance options make this stage ideal for applications ranging from surface profilometry to LED wafer scribing. Superior Stage Design The PlanarDL XY design allows for unparalleled planar geometric performance in applications where straightness and flatness of motion are critical. High-precision anti-creep crossed-roller bearings, precision-machined surfaces and Aerotech linear motors driving through the axes’ center-of-stiffness result in a positioning stage with exceptional geometric tolerances. The PlanarDL structural elements are optimized for high-dynamics and high-stiffness for the most demanding dynamic applications. Capable of achieving 1 m/s velocities and 1.5 g accelerations, the PlanarDL enables high-throughput, high-accuracy processing resulting in superior process yield and a low total cost of ownership. Unlike competitive products using recirculating bearings, the anti-creep crossed-roller bearings used in this design permit smooth motion making this an ideal stage solution for challenging scanning applications. Noncontact Direct-Drive Technology Only noncontact, direct-drive technology offers high-speed and accurate positioning coupled with maintenance-free operation and long service life. At the heart of the PlanarDL is Aerotech’s proprietary direct-drive technology. This drive technology allows for unmatched performance compared to other competitive screw-based and linear motor designs. The PlanarDL-200XY and -300XY stages are both available with one or two motors per axis, allowing optimization of each individual axis for the specific application and process. Regardless of the number of motors selected, the resulting drive force acts through the centers of friction and stiffness resulting in superior geometric performance and accuracy. Integrated Cable Management The cable management system on the PlanarDL is integrated into the stage and optimized for long life and performance. Additional standard options are available for extra servo axes or air/vacuum lines for vacuum chucks or other process pneumatics. Extreme Positioning Performance The PlanarDL is available in three positioning performance options. Relying upon decades of experience in system-level design including not only positioning mechanics, but also software and electronics, Aerotech has developed advanced technologies to push the envelope of precision. High-performance -PLUS and -ULTRA options are available to enable accuracies and straightness values down to ±400 nm and orthogonality down to 1 arc second.
Datasheet
Description
Design Features Integrated, low-profile, XY, linear-motor stage Excellent geometric performance (straightness to ±0.4 µm; flatness to ±1 µm) Anti-creep, precision crossed-roller bearings Large selection – nine models in travel and accuracy Aerotech’s PlanarDL-series stages offer excellent geometric and dynamic performance in a compact, low-profile package. A variety of travel and performance options make this stage ideal for applications ranging from surface profilometry to LED wafer scribing. Superior Stage Design The PlanarDL XY design allows for unparalleled planar geometric performance in applications where straightness and flatness of motion are critical. High-precision anti-creep crossed-roller bearings, precision-machined surfaces and Aerotech linear motors driving through the axes’ center-of-stiffness result in a positioning stage with exceptional geometric tolerances. The PlanarDL structural elements are optimized for high-dynamics and high-stiffness for the most demanding dynamic applications. Capable of achieving 1 m/s velocities and 1.5 g accelerations, the PlanarDL enables high-throughput, high-accuracy processing resulting in superior process yield and a low total cost of ownership. Unlike competitive products using recirculating bearings, the anti-creep crossed-roller bearings used in this design permit smooth motion making this an ideal stage solution for challenging scanning applications. Noncontact Direct-Drive Technology Only noncontact, direct-drive technology offers high-speed and accurate positioning coupled with maintenance-free operation and long service life. At the heart of the PlanarDL is Aerotech’s proprietary direct-drive technology. This drive technology allows for unmatched performance compared to other competitive screw-based and linear motor designs. The PlanarDL-200XY and -300XY stages are both available with one or two motors per axis, allowing optimization of each individual axis for the specific application and process. Regardless of the number of motors selected, the resulting drive force acts through the centers of friction and stiffness resulting in superior geometric performance and accuracy. Integrated Cable Management The cable management system on the PlanarDL is integrated into the stage and optimized for long life and performance. Additional standard options are available for extra servo axes or air/vacuum lines for vacuum chucks or other process pneumatics. Extreme Positioning Performance The PlanarDL is available in three positioning performance options. Relying upon decades of experience in system-level design including not only positioning mechanics, but also software and electronics, Aerotech has developed advanced technologies to push the envelope of precision. High-performance -PLUS and -ULTRA options are available to enable accuracies and straightness values down to ±400 nm and orthogonality down to 1 arc second.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Axis, Mechanical Bearing, Linear-Motor Stage - PlanarDL - Aerotech, Inc.
Pittsburgh, PA, USA
Two Axis, Mechanical Bearing, Linear-Motor Stage
PlanarDL
Two Axis, Mechanical Bearing, Linear-Motor Stage PlanarDL
Design Features Integrated, low-profile, XY, linear-motor stage Excellent geometric performance (straightness to ±0.4 µm; flatness to ±1 µm) Anti-creep, precision crossed-roller bearings Large selection – nine models in travel and accuracy Aerotech’s PlanarDL-series stages offer excellent geometric and dynamic performance in a compact, low-profile package. A variety of travel and performance options make this stage ideal for applications ranging from surface profilometry to LED wafer scribing. Superior Stage Design The PlanarDL XY design allows for unparalleled planar geometric performance in applications where straightness and flatness of motion are critical. High-precision anti-creep crossed-roller bearings, precision-machined surfaces and Aerotech linear motors driving through the axes’ center-of-stiffness result in a positioning stage with exceptional geometric tolerances. The PlanarDL structural elements are optimized for high-dynamics and high-stiffness for the most demanding dynamic applications. Capable of achieving 1 m/s velocities and 1.5 g accelerations, the PlanarDL enables high-throughput, high-accuracy processing resulting in superior process yield and a low total cost of ownership. Unlike competitive products using recirculating bearings, the anti-creep crossed-roller bearings used in this design permit smooth motion making this an ideal stage solution for challenging scanning applications. Noncontact Direct-Drive Technology Only noncontact, direct-drive technology offers high-speed and accurate positioning coupled with maintenance-free operation and long service life. At the heart of the PlanarDL is Aerotech’s proprietary direct-drive technology. This drive technology allows for unmatched performance compared to other competitive screw-based and linear motor designs. The PlanarDL-200XY and -300XY stages are both available with one or two motors per axis, allowing optimization of each individual axis for the specific application and process. Regardless of the number of motors selected, the resulting drive force acts through the centers of friction and stiffness resulting in superior geometric performance and accuracy. Integrated Cable Management The cable management system on the PlanarDL is integrated into the stage and optimized for long life and performance. Additional standard options are available for extra servo axes or air/vacuum lines for vacuum chucks or other process pneumatics. Extreme Positioning Performance The PlanarDL is available in three positioning performance options. Relying upon decades of experience in system-level design including not only positioning mechanics, but also software and electronics, Aerotech has developed advanced technologies to push the envelope of precision. High-performance -PLUS and -ULTRA options are available to enable accuracies and straightness values down to ±400 nm and orthogonality down to 1 arc second.

Design Features

  • Integrated, low-profile, XY, linear-motor stage
  • Excellent geometric performance (straightness to ±0.4 µm; flatness to ±1 µm)
  • Anti-creep, precision crossed-roller bearings
  • Large selection – nine models in travel and accuracy

Aerotech’s PlanarDL-series stages offer excellent geometric and dynamic performance in a compact, low-profile package. A variety of travel and performance options make this stage ideal for applications ranging from surface profilometry to LED wafer scribing.

Superior Stage Design

The PlanarDL XY design allows for unparalleled planar geometric performance in applications where straightness and flatness of motion are critical. High-precision anti-creep crossed-roller bearings, precision-machined surfaces and Aerotech linear motors driving through the axes’ center-of-stiffness result in a positioning stage with exceptional geometric tolerances.
The PlanarDL structural elements are optimized for high-dynamics and high-stiffness for the most demanding dynamic applications. Capable of achieving 1 m/s velocities and 1.5 g accelerations, the PlanarDL enables high-throughput, high-accuracy processing resulting in superior process yield and a low total cost of ownership. Unlike competitive products using recirculating bearings, the anti-creep crossed-roller bearings used in this design permit smooth motion making this an ideal stage solution for challenging scanning applications.

Noncontact Direct-Drive Technology

Only noncontact, direct-drive technology offers high-speed and accurate positioning coupled with maintenance-free operation and long service life. At the heart of the PlanarDL is Aerotech’s proprietary direct-drive technology. This drive technology allows for unmatched performance compared to other competitive screw-based and linear motor designs.
The PlanarDL-200XY and -300XY stages are both available with one or two motors per axis, allowing optimization of each individual axis for the specific application and process. Regardless of the number of motors selected, the resulting drive force acts through the centers of friction and stiffness resulting in superior geometric performance and accuracy.

Integrated Cable Management

The cable management system on the PlanarDL is integrated into the stage and optimized for long life and performance. Additional standard options are available for extra servo axes or air/vacuum lines for vacuum chucks or other process pneumatics.

Extreme Positioning Performance

The PlanarDL is available in three positioning performance options. Relying upon decades of experience in system-level design including not only positioning mechanics, but also software and electronics, Aerotech has developed advanced technologies to push the envelope of precision. High-performance -PLUS and -ULTRA options are available to enable accuracies and straightness values down to ±400 nm and orthogonality down to 1 arc second.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number PlanarDL
Product Name Two Axis, Mechanical Bearing, Linear-Motor Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Y-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Rated Speed 19.69 to 39.37 in/sec (30 to 60 m/min)
Carriage Load 33.08 to 66.15 lbs (15 to 30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2HD stacked platforms - CHARON2HD XYT (DXRH) 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 3202MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-10-40-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details