Aerotech’s MPS-SV series lift stages provide high-performance elevation motion in a compact, cost-effective design. Offered in two sizes (MPS50SV and MPS75SV), these lift stages are perfect for applications ranging from light-duty laboratory research to high-duty-cycle production processes. Multi-axis stage configurations can be assembled easily with other MPS linear and rotary stages using the multitude of adapter brackets and mounting compatibility inherent in the entire MPS stage family designs.
All MPS-SV stages feature a precision-ground ball screw and preloaded crossed-roller bearings providing smooth and accurate geometric performance, exceptional accuracy and repeatability, and 0.05 µm minimum incremental motion capabilities. The MPS50SV is also offered with a lead-screw drive option for more cost-sensitive applications.
MPS-SV motor options include a DC servomotor with rotary encoder and a stepper motor. A precision-machined wedge design and lateral constraint system provide high stiffness and load capacity while at the same time providing proper constraint of lateral motions.
As with all MPS-series stages, the MPS-SV stages are available in an optional vacuum preparation to 10-6 torr that includes a vacuum-rated connector. An optional mounting plate provides direct mounting to both English and metric optical breadboard tables. The inherent mounting compatibility of all MPS stages allows for simple mounting in multi-axis arrangements.
| Aerotech, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | MPS50SV-5 |
| Product Name | Mechanical Bearing, Vertical Translation Stage MPS-SV Series |
| Axis Configuration | Z Axis Only |
| Z-Axis Travel | 5 inch (127 mm) |
| Rated Speed | 0.0039 to 0.0315 in/sec (0.0060 to 0.0480 m/min) |
| Carriage Load | 13.23 lbs (6 kg) |
| Positioning Accuracy | 1.00E-3 to 0.0030 inch/inch (1.00E-3 to 0.0030 mm/mm) |