The XPS-DRV02 is a PWM drive module for 3-phase brushless motors, providing 5 A peak current and 44 V peak-to-peak voltage per phase. It uses a DB25 connector for motor and encoder interfaces, operates at 0-40 °C and 20-85% humidity, and mounts internally within the XPS mainframe. The module weighs 0.36 kg and measures 216 x 119 x 25.2 mm. It complies with CE and RoHS standards.
The XPS-DRV02 is a software configurable PWM amplifier for 3-phase brushless motors. This driver has been optimized to perform with the XM and IMS-LM linear motor stages. The XPS-DRV02 supplies a 100 kHz PWM output with a maximum output current of 5 Amps per phase and 44 Vpp. The XPS-DRV02 requires 1 Vpp encoder input signals which is also used for motor commutation. Motor initialization is accomplished through a proprietary and patented method that results in insignificant stage motion, without the need for hall effect or other sensors.
ESP Plug-and-Play Compatibility
When an ESP-compatible stage is connected to the XPS, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage.
| Newport MKS | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | XPS-DRV02 |
| Product Name | PWM Drive Module, Brushless Motors |
| Axes | 1.0 |