Aerotech, Inc. Fiber Positioner FiberCouple 130

Description
Design Features Dual carriage on common bearing Independent or coordinated motion 2.5 nm resolution Noncontact linear motor drive Turnkey drive and control electronics Auxiliary axes available
Datasheet
Description
Design Features Dual carriage on common bearing Independent or coordinated motion 2.5 nm resolution Noncontact linear motor drive Turnkey drive and control electronics Auxiliary axes available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Positioner - FiberCouple 130 - Aerotech, Inc.
Pittsburgh, PA, USA
Fiber Positioner
FiberCouple 130
Fiber Positioner FiberCouple 130
Design Features Dual carriage on common bearing Independent or coordinated motion 2.5 nm resolution Noncontact linear motor drive Turnkey drive and control electronics Auxiliary axes available

Design Features

  • Dual carriage on common bearing
  • Independent or coordinated motion
  • 2.5 nm resolution
  • Noncontact linear motor drive
  • Turnkey drive and control electronics
  • Auxiliary axes available
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number FiberCouple 130
Product Name Fiber Positioner
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5.51 inch (140 mm)
Rated Speed 11.81 in/sec (18 m/min)
Carriage Load 26.46 lbs (12 kg)
Positioning Accuracy 3.00E-4 to 0.0030 inch/inch (3.00E-4 to 0.0030 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Z3TM+ Combined Module withhout coarse Z - Z3TM+ without coarse Z - ETEL S.A.
Specs
Axis Configuration Z Axis Only; Tip/Tilt Axes
Z-Axis Travel 0.0787 to 0.4724 inch (2 to 12 mm)
Rated Speed 394 in/sec (600 m/min)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 451MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGST-20-150-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details