Aerotech, Inc. Mechanical-Bearing Direct-Drive Linear Stage ALS5000

Description
Design Features Rugged construction Hard-coated tabletop and waycovers Fully integrated cable management system High-accuracy, noncontact linear encoder Sealed design with optional air purge
Datasheet
Description
Design Features Rugged construction Hard-coated tabletop and waycovers Fully integrated cable management system High-accuracy, noncontact linear encoder Sealed design with optional air purge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical-Bearing Direct-Drive Linear Stage - ALS5000 - Aerotech, Inc.
Pittsburgh, PA, USA
Mechanical-Bearing Direct-Drive Linear Stage
ALS5000
Mechanical-Bearing Direct-Drive Linear Stage ALS5000
Design Features Rugged construction Hard-coated tabletop and waycovers Fully integrated cable management system High-accuracy, noncontact linear encoder Sealed design with optional air purge

Design Features

  • Rugged construction
  • Hard-coated tabletop and waycovers
  • Fully integrated cable management system
  • High-accuracy, noncontact linear encoder
  • Sealed design with optional air purge
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number ALS5000
Product Name Mechanical-Bearing Direct-Drive Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 39.37 inch (100 to 1000 mm)
Rated Speed 78.74 in/sec (120 m/min)
Carriage Load 99.22 to 298 lbs (45 to 135 kg)
Positioning Accuracy 1.00E-3 to 0.0400 inch/inch (1.00E-3 to 0.0400 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

VULCANO2 Stacked Platform - VULCANO2 XYZ3TM+0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 453MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-N-20-50-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details