Aerotech, Inc. Hybrid-Bearing Direct-Drive XY Linear Stage AHL9000

Description
Design Features 450 mm wafer compatible Air-bearing scan axis; mechanical-bearing step axis Dual linear-motor-driven step axis Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback
Datasheet
Description
Design Features 450 mm wafer compatible Air-bearing scan axis; mechanical-bearing step axis Dual linear-motor-driven step axis Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid-Bearing Direct-Drive XY Linear Stage - AHL9000 - Aerotech, Inc.
Pittsburgh, PA, USA
Hybrid-Bearing Direct-Drive XY Linear Stage
AHL9000
Hybrid-Bearing Direct-Drive XY Linear Stage AHL9000
Design Features 450 mm wafer compatible Air-bearing scan axis; mechanical-bearing step axis Dual linear-motor-driven step axis Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback

Design Features

  • 450 mm wafer compatible
  • Air-bearing scan axis; mechanical-bearing step axis
  • Dual linear-motor-driven step axis
  • Travel to 1.2 meter by 1.2 meter
  • Linear encoder or laser interferometer feedback
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number AHL9000
Product Name Hybrid-Bearing Direct-Drive XY Linear Stage
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 13.78 inch (350 mm)
Rated Speed 39.37 in/sec (60 m/min)
Carriage Load 66.15 lbs (30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Mini slide - DGSL-4-20-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Linear Stage - MPAS-A60542-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Motion - Slide Rail - FBL27D+500L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.63 inch (524 mm)
View Details