AerosUSA Aeros Conduit ROHRflex PA 12 - 1/2" x 164' Coil - Orange ORJECT-17

Description
This Aeros USA Inc. conduit ROHRflex PA 12 3/4" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : ORJECT-17 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ROHRflex MATERIAL : PA12 TRADE SIZE : 1/2" OD (IN) : 0.83 ID (IN) : 0.65 COLOR : Orange NOMINAL WALL THICKNESS : 17 TEMPERATURE : -58°F to 100°F LENGTH (FT) : 164 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
This Aeros USA Inc. conduit ROHRflex PA 12 3/4" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : ORJECT-17 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ROHRflex MATERIAL : PA12 TRADE SIZE : 1/2" OD (IN) : 0.83 ID (IN) : 0.65 COLOR : Orange NOMINAL WALL THICKNESS : 17 TEMPERATURE : -58°F to 100°F LENGTH (FT) : 164 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
Aeros Conduit ROHRflex PA 12 - 1/2
Savage, MN, United States
Aeros Conduit ROHRflex PA 12 - 1/2" x 164' Coil - Orange
ARORJECT-17-O
Aeros Conduit ROHRflex PA 12 - 1/2" x 164' Coil - Orange ARORJECT-17-O
This Aeros USA Inc. conduit ROHRflex PA 12 3/4" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : ORJECT-17 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ROHRflex MATERIAL : PA12 TRADE SIZE : 1/2" OD (IN) : 0.83 ID (IN) : 0.65 COLOR : Orange NOMINAL WALL THICKNESS : 17 TEMPERATURE : -58°F to 100°F LENGTH (FT) : 164 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

This Aeros USA Inc. conduit ROHRflex PA 12 3/4" features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today!


MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : ORJECT-17 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ROHRflex MATERIAL : PA12 TRADE SIZE : 1/2" OD (IN) : 0.83 ID (IN) : 0.65 COLOR : Orange NOMINAL WALL THICKNESS : 17 TEMPERATURE : -58°F to 100°F LENGTH (FT) : 164 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Conduit
Product Number ARORJECT-17-O
Product Name Aeros Conduit ROHRflex PA 12 - 1/2" x 164' Coil - Orange
Material PA12
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2310223-1 - TE Connectivity
Specs
Temperature Rating -40 to 284 F (-40 to 140 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details