AerosUSA Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2" - 2" x 82' Coil - Coarse Profile - Black 0261.232.048

Description
This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" coarse profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 0261.232.048 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1-1/2" OD (IN) : 2.15 ID (IN) : 1.85 COLOR : Black NOMINAL WALL THICKNESS : 48 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68
Description
This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" coarse profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 0261.232.048 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1-1/2" OD (IN) : 2.15 ID (IN) : 1.85 COLOR : Black NOMINAL WALL THICKNESS : 48 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

Suppliers

Company
Product
Description
Supplier Links
Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2
Savage, MN, United States
Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2" - 2" x 82' Coil - Coarse Profile - Black
ARO0261.232.048
Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2" - 2" x 82' Coil - Coarse Profile - Black ARO0261.232.048
This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" coarse profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today! MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 0261.232.048 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1-1/2" OD (IN) : 2.15 ID (IN) : 1.85 COLOR : Black NOMINAL WALL THICKNESS : 48 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

This Aeros USA Inc. conduit ROHRflex PA 6-L 1 1/2" coarse profile features a flexible, medium wall, is used for general purpose and is flame retardant, UV resistant, free of silicone, cadmium, halogen, resistant to acids, solvents, and oils. For more information on this product line, contact Lapp Tannehill today!


MANUFACTURER : Aeros USA MANUFACTURER PART NUMBER : 0261.232.048 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ROHRflex MATERIAL : PA6 TRADE SIZE : 1-1/2" OD (IN) : 2.15 ID (IN) : 1.85 COLOR : Black NOMINAL WALL THICKNESS : 48 TEMPERATURE : -13°F to 221°F LENGTH (FT) : 82 ENVIRONMENTAL : UV resistant Halogen-free Oil-resistant Flame-retardant IP RATING : IP68

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Conduit
Product Number ARO0261.232.048
Product Name Aeros Conduit ROHRflex Multi PA 6-L - 1-1/2" - 2" x 82' Coil - Coarse Profile - Black
Material PA6
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2.5 inch (63.5 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details