AERO Manufacturing Company TSBO Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed 4TSBO-24120

Description
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.
Description
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Suppliers

Company
Product
Description
Supplier Links
TSBO Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed - 4TSBO-24120 - AERO Manufacturing Company
Clifton, NJ, USA
TSBO Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed
4TSBO-24120
TSBO Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed 4TSBO-24120
Material Top 2" turn down on 3 sides. Rear has a 4" splash. Two heavy gauge steel box channels on 24" tables for rigidity. Three heavy gauge steel box channels on 30" tables for ridigity. Sound deadened between table top and channels. Body 18 gauge 430 series stainless steel. Shelf 18 gauge 430 series stainless steel. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Material

Top

2" turn down on 3 sides.

Rear has a 4" splash.

Two heavy gauge steel box channels on 24" tables for rigidity.

Three heavy gauge steel box channels on 30" tables for ridigity.

Sound deadened between table top and channels.

Body

18 gauge 430 series stainless steel.

Shelf

18 gauge 430 series stainless steel.

Legs

1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact resistant, white metal feet.

Supplier's Site

Technical Specifications

  AERO Manufacturing Company
Product Category Cabinets and Casework
Product Number 4TSBO-24120
Product Name TSBO Series, Stainless Steel Cabinet with 4" Backsplash NSF Listed
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 1231793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details